PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: B10
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Canopy: 2
Wire: 80``
Motor size: 153X16
Manufacturer's Warranty: Lifetime
Blade pitch: 11.5
Blade span: 52
Blade type: Maple
Electricity Use: 67
Light Kit: Integrated
Speeds: 158/104/56 RPM
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Reversible
Airflow Efficienty: 5116
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304617 |
| Product Name | 7752511656 Fans-Ceiling Fans |