PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: 52`` Ceiling Fan
Category: Ceiling Fans
Glass: Matte Opal
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.16Dual Mount
Wire: 6.5
Motor size: 153 X 15 mm
Motor housing: 11
Manufacturer's Warranty: Limited Lifetime Warranty
Blade pitch: 11
Blade span: 52
Electricity Use: 65
Speeds: 3
Airflow Efficienty: 5996
Airflow Efficienty: 92
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304494 |
| Product Name | 5HM52WHD Fans-Ceiling Fans |