The MARKTIME® 93P Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configurations with front center stud mounting.
Specifically designed for handling high current loads, the 93P Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install.
Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as:
| M.H. Rhodes/Cramer Company | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | Model C93120PNONC |
| Product Name | MARKTIME® 93P Series |
| Operating Temperature | 0 to 175 F (-18 to 79 C) |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Number of Functions | Multi |
| Direction | Down Count |