M.H. Rhodes/Cramer Company MARKTIME® 93P Series Model C9304PNONC

Description
The MARKTIME® 93P Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configurations with front center stud mounting. Specifically designed for handling high current loads, the 93P Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting whole house fans industrial and commercial cooking equipment medical equipment process control equipment battery charger
Description
The MARKTIME® 93P Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configurations with front center stud mounting. Specifically designed for handling high current loads, the 93P Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting whole house fans industrial and commercial cooking equipment medical equipment process control equipment battery charger

Suppliers

Company
Product
Description
Supplier Links
MARKTIME® 93P Series - Model C9304PNONC - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
MARKTIME® 93P Series
Model C9304PNONC
MARKTIME® 93P Series Model C9304PNONC
The MARKTIME® 93P Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configurations with front center stud mounting. Specifically designed for handling high current loads, the 93P Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting whole house fans industrial and commercial cooking equipment medical equipment process control equipment battery charger

The MARKTIME® 93P Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configurations with front center stud mounting.

Specifically designed for handling high current loads, the 93P Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install.

Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as:

  • pool, spa, and sauna in the home and industry
  • track, fluorescent and incandescent lighting
  • whole house fans
  • industrial and commercial cooking equipment
  • medical equipment
  • process control equipment
  • battery charger

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Electromechanical Timers
Product Number Model C9304PNONC
Product Name MARKTIME® 93P Series
Operating Temperature 0 to 175 F (-18 to 79 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
Direction Down Count
Unlock Full Specs
to access all available technical data

Similar Products

Type 80.51 - Modular timer - 805102400000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Pneumatic timer - VZOA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
MARKTIME® 93P Series - Model C9304PHNONC - M.H. Rhodes/Cramer Company
Specs
Operating Temperature 0 to 175 F (-18 to 79 C)
Instrument Type Timer
Technology Electromechanical
View Details