The MarkTime® 93 Series Wall Box Time Switch is a complete line of spring wound, manually set time switches for the control of electrical circuits of up to 20 amps at 125 VAC. Interchangeable with standard toggle switches to turn circuits either “off” or “on” at the end of a pre-set time period, the 93 Series is ideally suited for ether new installations or retrofit projects. Standard colors are ivory and white.
Applications: Time switches engineered to provide the greatest level of versatility for applications that demand accurate, dependable time control and are typically used in the following applications:
| M.H. Rhodes/Cramer Company | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | Model 93503 |
| Product Name | MARKTIME® 93 Series |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Number of Functions | Multi |
| Direction | Down Count |
| Functions | Interval Delay Timer |