The MARKTIME® 70 AB Series Wall Box Time Switch is a heavy duty 28 amp time switch available in either SPDT or DPST switch configuration. Specifically designed for handling exceptionally high current loads, the 70 AB Series fits into a standard NEMA double gang wall box and provides the highest amperage rating of any wall box time switch.
Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as:
| M.H. Rhodes/Cramer Company | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | Model 74113AB |
| Product Name | MARKTIME® 70 AB Series |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Number of Functions | Single |
| Direction | Down Count |
| Functions | Interval Delay Timer |