M.H. Rhodes/Cramer Company MARKTIME® 70 Series Model 74000

Description
The MARKTIME® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel mountings. Specifically designed for handling high current loads, the 70 Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting heating and heavy duty blower control industrial and commercial cooking equipment medical equipment process control equipment
Description
The MARKTIME® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel mountings. Specifically designed for handling high current loads, the 70 Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting heating and heavy duty blower control industrial and commercial cooking equipment medical equipment process control equipment

Suppliers

Company
Product
Description
Supplier Links
MARKTIME® 70 Series - Model 74000 - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
MARKTIME® 70 Series
Model 74000
MARKTIME® 70 Series Model 74000
The MARKTIME® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel mountings. Specifically designed for handling high current loads, the 70 Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting heating and heavy duty blower control industrial and commercial cooking equipment medical equipment process control equipment

The MARKTIME® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel mountings. Specifically designed for handling high current loads, the 70 Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install.

Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as:

  • pool, spa, and sauna in the home and industry
  • track, fluorescent and incandescent lighting
  • heating and heavy duty blower control
  • industrial and commercial cooking equipment
  • medical equipment
  • process control equipment

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Electromechanical Timers
Product Number Model 74000
Product Name MARKTIME® 70 Series
Operating Temperature -20 to 250 F (-29 to 121 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Down Count
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Pneumatic timer - VZOA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 14.01 - Staircase timer - 140182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Length (Depth) 0.6890 inch (17.5 mm)
View Details
MARKTIME® 70 Series - Model 71700 - M.H. Rhodes/Cramer Company
M.H. Rhodes/Cramer Company
Specs
Operating Temperature -20 to 250 F (-29 to 121 C)
Instrument Type Timer
Technology Electromechanical
View Details