M.H. Rhodes/Cramer Company MARKTIME® 70 Series Model 72400

Description
The MARKTIME® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel mountings. Specifically designed for handling high current loads, the 70 Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting heating and heavy duty blower control industrial and commercial cooking equipment medical equipment process control equipment
Description
The MARKTIME® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel mountings. Specifically designed for handling high current loads, the 70 Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting heating and heavy duty blower control industrial and commercial cooking equipment medical equipment process control equipment

Suppliers

Company
Product
Description
Supplier Links
MARKTIME® 70 Series - Model 72400 - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
MARKTIME® 70 Series
Model 72400
MARKTIME® 70 Series Model 72400
The MARKTIME® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel mountings. Specifically designed for handling high current loads, the 70 Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting heating and heavy duty blower control industrial and commercial cooking equipment medical equipment process control equipment

The MARKTIME® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel mountings. Specifically designed for handling high current loads, the 70 Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install.

Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as:

  • pool, spa, and sauna in the home and industry
  • track, fluorescent and incandescent lighting
  • heating and heavy duty blower control
  • industrial and commercial cooking equipment
  • medical equipment
  • process control equipment

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Electromechanical Timers
Product Number Model 72400
Product Name MARKTIME® 70 Series
Features Audible or Visual Alarms
Operating Temperature -20 to 250 F (-29 to 121 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Unlock Full Specs
to access all available technical data

Similar Products

Type 83.11 - Modular timer 16A - 831102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
Pneumatic timer - VZOB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
MARKTIME® 93 Series - Model 93516 - M.H. Rhodes/Cramer Company
M.H. Rhodes/Cramer Company
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details