The MARKTIME® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel mountings. Specifically designed for handling high current loads, the 70 Series provides the highest amperage rating of any mechanical panel mount time switch and is easy to install.
Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as:
| M.H. Rhodes/Cramer Company | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | Model 71400 |
| Product Name | MARKTIME® 70 Series |
| Features | Audible or Visual Alarms |
| Operating Temperature | -20 to 250 F (-29 to 121 C) |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Number of Functions | Single |