The Cramer 638 Series DC Meters sustain an operating voltage range of 10-80 VDC and are offered in standard industry housing of two-screw/clip rectangular and three-screw round mounting options.
100% sealed quartz meters are waterproof and tamper resistant to ensure the most accurate time keeping of your equipment. RoHS compliant.
Designed for commercial grade to precision industrial equipment, the new Cramer Quartz Hour Meters are easy to install and ideal for monitoring equipment “in-service” and processing time such as:
| M.H. Rhodes/Cramer Company | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 638 Series |
| Product Name | DC Hour Meter |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Number of Functions | Single |
| Direction | Up Count |
| Functions | Time Meter / Indicator (Clocks) |