Canadian Solar Inc. Dymond Double-glass Solar Module CS6X-P-FG

Description
Dymond Panels You have to break a lot of ground to find a diamond. Canadian Solar’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal frame so it requires no grounding. This eliminates the cause of Potential Induced Degradation (PID) and the panel can withstand high humidity, high temperatures, sandstorms, ultraviolet and corrosion, all of which translates to a product as hardy and brilliant as the stone it’s named for. Power: 315/340 W Size: 992 * 1968 * 5.8 mm Weight: 27.5 kg Product features Glass-glass module, 100% PID-free Robust module construction for 1500 V Sea/waterside PV system installation High resistance to extreme weather Lower annual power degradation
Description
Dymond Panels You have to break a lot of ground to find a diamond. Canadian Solar’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal frame so it requires no grounding. This eliminates the cause of Potential Induced Degradation (PID) and the panel can withstand high humidity, high temperatures, sandstorms, ultraviolet and corrosion, all of which translates to a product as hardy and brilliant as the stone it’s named for. Power: 315/340 W Size: 992 * 1968 * 5.8 mm Weight: 27.5 kg Product features Glass-glass module, 100% PID-free Robust module construction for 1500 V Sea/waterside PV system installation High resistance to extreme weather Lower annual power degradation

Suppliers

Company
Product
Description
Supplier Links
Dymond Double-glass Solar Module - CS6X-P-FG - Canadian Solar Inc.
West Guelph, Ontario, Canada
Dymond Double-glass Solar Module
CS6X-P-FG
Dymond Double-glass Solar Module CS6X-P-FG
Dymond Panels You have to break a lot of ground to find a diamond. Canadian Solar’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal frame so it requires no grounding. This eliminates the cause of Potential Induced Degradation (PID) and the panel can withstand high humidity, high temperatures, sandstorms, ultraviolet and corrosion, all of which translates to a product as hardy and brilliant as the stone it’s named for. Power: 315/340 W Size: 992 * 1968 * 5.8 mm Weight: 27.5 kg Product features Glass-glass module, 100% PID-free Robust module construction for 1500 V Sea/waterside PV system installation High resistance to extreme weather Lower annual power degradation

Dymond Panels

You have to break a lot of ground to find a diamond. Canadian Solar’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal frame so it requires no grounding. This eliminates the cause of Potential Induced Degradation (PID) and the panel can withstand high humidity, high temperatures, sandstorms, ultraviolet and corrosion, all of which translates to a product as hardy and brilliant as the stone it’s named for.

Power:315/340 W
Size:992 * 1968 * 5.8 mm
Weight:27.5 kg

Product features

Glass-glass module, 100% PID-free

Robust module construction for 1500 V

Sea/waterside PV system installation

High resistance to extreme weather

Lower annual power degradation

Supplier's Site

Technical Specifications

  Canadian Solar Inc.
Product Category Solar Panels
Product Number CS6X-P-FG
Product Name Dymond Double-glass Solar Module
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); T4, UTX
Standard/Certifications CSA; IEC; UL
Power 315 to 330 watts
Efficiency 16.14 to 16.9 %
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 9046137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Monocrystalline Silicon
Efficiency 17 %
View Details
Standard 60-cell Solar Module - CS6P-P - Canadian Solar Inc.
Specs
Material Polycrystalline Silicon
Connector Type T4, PV2
Standard/Certifications CSA; IEC; UL
View Details
72-Cell Mono PERC Module - JAM72S01/PR - JA Solar USA, Inc.
Specs
Material Monocrystalline Silicon
Power 370 watts
Efficiency 19 %
View Details
SunPower® Performance Series Solar 1000V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details