Canadian Solar Inc. Standard 60-cell Solar Module CS6K-P

Description
60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our enhanced 40 mm frames ensure that these robust panels can handle at least 5400 Pa load. Worldwide, our customers have embraced these panels for their excellent performance, superior reliability and enhanced value. Power: 260-285 W Size: 992 * 1950 * 40 mm Weight: 18.2 kg Product features Adaptable for different installation types High performance and energy yield Suitable for harsh environments 359 quality control points
Description
60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our enhanced 40 mm frames ensure that these robust panels can handle at least 5400 Pa load. Worldwide, our customers have embraced these panels for their excellent performance, superior reliability and enhanced value. Power: 260-285 W Size: 992 * 1950 * 40 mm Weight: 18.2 kg Product features Adaptable for different installation types High performance and energy yield Suitable for harsh environments 359 quality control points

Suppliers

Company
Product
Description
Supplier Links
Standard 60-cell Solar Module - CS6K-P - Canadian Solar Inc.
West Guelph, Ontario, Canada
Standard 60-cell Solar Module
CS6K-P
Standard 60-cell Solar Module CS6K-P
60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our enhanced 40 mm frames ensure that these robust panels can handle at least 5400 Pa load. Worldwide, our customers have embraced these panels for their excellent performance, superior reliability and enhanced value. Power: 260-285 W Size: 992 * 1950 * 40 mm Weight: 18.2 kg Product features Adaptable for different installation types High performance and energy yield Suitable for harsh environments 359 quality control points

60-cell standard panels

Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our enhanced 40 mm frames ensure that these robust panels can handle at least 5400 Pa load. Worldwide, our customers have embraced these panels for their excellent performance, superior reliability and enhanced value.

Power:260-285 W
Size:992 * 1950 * 40 mm
Weight:18.2 kg

Product features

Adaptable for different installation types

High performance and energy yield

Suitable for harsh environments

359 quality control points

Supplier's Site

Technical Specifications

  Canadian Solar Inc.
Product Category Solar Panels
Product Number CS6K-P
Product Name Standard 60-cell Solar Module
Material Polycrystalline Silicon
Connector Type T4, PV2
Standard/Certifications CSA; IEC; UL
Power 260 to 275 watts
Efficiency 15.88 to 16.8 %
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 9148454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Power 10 watts
Efficiency 0.1700 %
View Details
20W Foldable Solar Panel (F16-1200) -  - PowerFilm, Inc.
Specs
Peak Voltage 15.4 volts
Peak Current 1.2 amps
View Details
40 Cell Multicrystalline PV Module - DUOMAX-PEG40.07 - Trina Solar (U.S.), Inc.
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); Helios H4 (optional feature)
Standard/Certifications IEC; UL
View Details
SunPower® Performance Series Solar 1000V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details