Canadian Solar Inc. Off-grid Solar Systems Andes Solar Home System

Description
Andes Canadian Solar‘s innovative and aesthetic Andes Solar Home System is designed to provide an economical source of electricity to homes and communities without access to electricity or where electricity supply is scarce. Power: 30/50 W Size: 705 * 619 * 350 mm Weight: 17.3 kg Product features 7200 iPhone or 1500 iPad recharges 3 W LED as bright as 40 W light bulb 12 V output for small electronic devices Digital AM/FM radio with 3 W speaker
Description
Andes Canadian Solar‘s innovative and aesthetic Andes Solar Home System is designed to provide an economical source of electricity to homes and communities without access to electricity or where electricity supply is scarce. Power: 30/50 W Size: 705 * 619 * 350 mm Weight: 17.3 kg Product features 7200 iPhone or 1500 iPad recharges 3 W LED as bright as 40 W light bulb 12 V output for small electronic devices Digital AM/FM radio with 3 W speaker

Suppliers

Company
Product
Description
Supplier Links
Off-grid Solar Systems - Andes Solar Home System - Canadian Solar Inc.
West Guelph, Ontario, Canada
Off-grid Solar Systems
Andes Solar Home System
Off-grid Solar Systems Andes Solar Home System
Andes Canadian Solar‘s innovative and aesthetic Andes Solar Home System is designed to provide an economical source of electricity to homes and communities without access to electricity or where electricity supply is scarce. Power: 30/50 W Size: 705 * 619 * 350 mm Weight: 17.3 kg Product features 7200 iPhone or 1500 iPad recharges 3 W LED as bright as 40 W light bulb 12 V output for small electronic devices Digital AM/FM radio with 3 W speaker

Andes

Canadian Solar‘s innovative and aesthetic Andes Solar Home System is designed to provide an economical source of electricity to homes and communities without access to electricity or where electricity supply is scarce.

Power:30/50 W
Size:705 * 619 * 350 mm
Weight:17.3 kg

Product features

  • 7200 iPhone or 1500 iPad recharges
  • 3 W LED as bright as 40 W light bulb
  • 12 V output for small electronic devices
  • Digital AM/FM radio with 3 W speaker
Supplier's Site

Technical Specifications

  Canadian Solar Inc.
Product Category Photovoltaic (PV) and Solar Power Systems
Product Number Andes Solar Home System
Product Name Off-grid Solar Systems
Output Options DC
Height 2.31 ft (7.05 dm)
Length 2.03 ft (6.19 dm)
Width 1.15 ft (3.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SunPower® Equinox™ Home Solar System -  - Sunpower, Inc.
Specs
Output Options Grid Tied
Standard/Certifications IEC; UL
Efficiency 22 %
View Details
PV Power Plant -  - First Solar, LLC
First Solar, LLC
Specs
Output Options Three Phase
AC Power Rating (VA) 2.30E8 to 5.50E8 watts
View Details