Can-Do National Tape Thread Seal Tapes 7470

Description
Polytetrafluoroethyl ene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is compatible with a very wide range of materials. PTFE Thread Seal Tape is a modern material for all conventional pipe dopes. It can effectively alleviate many of your piping headaches, while substantially reducing piping cost and maintenance. Size: 3/4" x 260"
Description
Polytetrafluoroethyl ene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is compatible with a very wide range of materials. PTFE Thread Seal Tape is a modern material for all conventional pipe dopes. It can effectively alleviate many of your piping headaches, while substantially reducing piping cost and maintenance. Size: 3/4" x 260"

Suppliers

Company
Product
Description
Supplier Links
Thread Seal Tapes 7470 -  - Can-Do National Tape
Nashville, TN, United States
Thread Seal Tapes 7470
Thread Seal Tapes 7470
Polytetrafluoroethyl ene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is compatible with a very wide range of materials. PTFE Thread Seal Tape is a modern material for all conventional pipe dopes. It can effectively alleviate many of your piping headaches, while substantially reducing piping cost and maintenance. Size: 3/4" x 260"

Polytetrafluoroethylene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is compatible with a very wide range of materials. PTFE Thread Seal Tape is a modern material for all conventional pipe dopes. It can effectively alleviate many of your piping headaches, while substantially reducing piping cost and maintenance.
Size: 3/4" x 260"

Supplier's Site

Technical Specifications

  Can-Do National Tape
Product Category Industrial Tapes
Product Name Thread Seal Tapes 7470
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details