Campbell Scientific, Inc. Weather Sensor WXT520

Description
The WXT520 is a solid-state, all-in-one weather instrument that measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity. It puts out an SDI-12 signal that can be measured by many of our dataloggers. Its small size makes it ideal for quick, short-term deployments. (The WXT520 is not intended for projects requiring research-grade performance.) Features No moving parts—low maintenance Compact and lightweight Low power consumption Fast and simple to install
Description
The WXT520 is a solid-state, all-in-one weather instrument that measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity. It puts out an SDI-12 signal that can be measured by many of our dataloggers. Its small size makes it ideal for quick, short-term deployments. (The WXT520 is not intended for projects requiring research-grade performance.) Features No moving parts—low maintenance Compact and lightweight Low power consumption Fast and simple to install

Suppliers

Company
Product
Description
Supplier Links
Weather Sensor - WXT520 - Campbell Scientific, Inc.
Logan, UT, USA
Weather Sensor
WXT520
Weather Sensor WXT520
The WXT520 is a solid-state, all-in-one weather instrument that measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity. It puts out an SDI-12 signal that can be measured by many of our dataloggers. Its small size makes it ideal for quick, short-term deployments. (The WXT520 is not intended for projects requiring research-grade performance.) Features No moving parts—low maintenance Compact and lightweight Low power consumption Fast and simple to install

The WXT520 is a solid-state, all-in-one weather instrument that measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity. It puts out an SDI-12 signal that can be measured by many of our dataloggers. Its small size makes it ideal for quick, short-term deployments.

(The WXT520 is not intended for projects requiring research-grade performance.)

Features

  • No moving parts—low maintenance
  • Compact and lightweight
  • Low power consumption
  • Fast and simple to install
Supplier's Site
Vaisala Weather Transmitter - WXT520 - Campbell Scientific, Inc.
Logan, UT, USA
Vaisala Weather Transmitter
WXT520
Vaisala Weather Transmitter WXT520
The WXT520 Weather Sensor, manufactured by Vaisala, measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity—all in a single device that has no moving parts. The WXT520 outputs an SDI-12 signal that can be measured by many of our dataloggers (see compatibility). This sensor is about the size of a larger Gill radiation shield, making it ideal for use with our CR200-series dataloggers in applications requiring quick, short-term deployment. However, the WXT520 is not intended for weather stations that require research-grade performance. The WXT520's wind sensor consists of three equally spaced transducers that produce ultrasonic signals. Wind speed and direction are determined by measuring the time it takes for the ultrasonic signal of one transducer to travel to the other transducers. Precipitation is measured one raindrop at a time. Whenever a raindrop hits the precipitation sensor, an electrical signal is produced that is proportional to the volume of the drop. The WXT520 has a PTU module that contains a capacitive silicon BAROCAP® sensor for barometric pressure measurements, a capacitive ceramic THERMOCAP® sensor for air temperature measurements, and a capacitive thin film polymer HUMICAP® sensor for relative humidity measurements. The PTU is housed in a naturally-aspirated radiation shield that protects it and reflects solar radiation.

The WXT520 Weather Sensor, manufactured by Vaisala, measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity—all in a single device that has no moving parts. The WXT520 outputs an SDI-12 signal that can be measured by many of our dataloggers (see compatibility). This sensor is about the size of a larger Gill radiation shield, making it ideal for use with our CR200-series dataloggers in applications requiring quick, short-term deployment. However, the WXT520 is not intended for weather stations that require research-grade performance.

The WXT520's wind sensor consists of three equally spaced transducers that produce ultrasonic signals. Wind speed and direction are determined by measuring the time it takes for the ultrasonic signal of one transducer to travel to the other transducers.
Precipitation is measured one raindrop at a time. Whenever a raindrop hits the precipitation sensor, an electrical signal is produced that is proportional to the volume of the drop.
The WXT520 has a PTU module that contains a capacitive silicon BAROCAP® sensor for barometric pressure measurements, a capacitive ceramic THERMOCAP® sensor for air temperature measurements, and a capacitive thin film polymer HUMICAP® sensor for relative humidity measurements. The PTU is housed in a naturally-aspirated radiation shield that protects it and reflects solar radiation.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc. Campbell Scientific, Inc.
Product Category Weather Instruments Weather Instruments
Product Number WXT520 WXT520
Product Name Weather Sensor Vaisala Weather Transmitter
Device Classification Sensor Only Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 0.0 to 134 mile/hr (0.0 to 216 km/hr) 0.0 to 134 mile/hr (0.0 to 216 km/hr)
Accuracy of Velocity 3 +/- % 3 +/- %
Range of Motion Measured 0.0 to 360 degrees 0.0 to 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
110WXS WeatherStation® Instrument - 110WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
View Details
Met One Windset - 034B-L - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Frequency or Modulated Frequency Output
View Details