Campbell Scientific, Inc. 56-Inch Mounting Pole with Cap CM310

Description
The CM310 consists of a 56-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4, and 385 raingages are typically mounted to the CM300 via the CM240 Leveling Base.
Description
The CM310 consists of a 56-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4, and 385 raingages are typically mounted to the CM300 via the CM240 Leveling Base.

Suppliers

Company
Product
Description
Supplier Links
56-Inch Mounting Pole with Cap - CM310 - Campbell Scientific, Inc.
Logan, UT, USA
56-Inch Mounting Pole with Cap
CM310
56-Inch Mounting Pole with Cap CM310
The CM310 consists of a 56-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4, and 385 raingages are typically mounted to the CM300 via the CM240 Leveling Base.

The CM310 consists of a 56-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4, and 385 raingages are typically mounted to the CM300 via the CM240 Leveling Base.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Towers, Masts, and Poles
Product Number CM310
Product Name 56-Inch Mounting Pole with Cap
Type Monopole
Unlock Full Specs
to access all available technical data

Similar Products

Guyed Tower - 3600 SRWD - Sabre Communications Corporation
Sabre Communications Corporation
Specs
Type Guyed Tower
Application Communications / Antenna Support
Material Steel
View Details
Instrument Tower & Adjustable Mast - UT30 - Campbell Scientific, Inc.
Specs
Type Self-supporting Towers; Guyed Tower (optional feature)
Application Meteorology / Instrument / Sensor
Material Aluminum
View Details
Antenna OE-254/GRC -  - R.A. Miller Industries, Inc.
R.A. Miller Industries, Inc.
Specs
Type Guyed Tower
Application Government / Military
Maximum Windspeed @ Windload Can withstand 90 mph winds without ice coating and 60 mph winds with 0.5” of radial ice coating the entire antenna and remain erect and operational
View Details
Light Pole - Bealle Street 5
Specs
Application Lighting
Maximum Height 16 ft (48.77 dm)
View Details