Campbell Scientific, Inc. 23-Inch Mounting Pole with Cap CM300

Description
The CM300 consists of a 23-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4, and 385 raingages are typically mounted to the CM300 via the CM240 Leveling Base.
Description
The CM300 consists of a 23-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4, and 385 raingages are typically mounted to the CM300 via the CM240 Leveling Base.

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
23-Inch Mounting Pole with Cap
CM300
23-Inch Mounting Pole with Cap CM300
The CM300 consists of a 23-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4, and 385 raingages are typically mounted to the CM300 via the CM240 Leveling Base.

The CM300 consists of a 23-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4, and 385 raingages are typically mounted to the CM300 via the CM240 Leveling Base.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Towers, Masts, and Poles
Product Number CM300
Product Name 23-Inch Mounting Pole with Cap
Type Monopole
Unlock Full Specs
to access all available technical data

Similar Products

Light Pole - Bealle Street 5
Specs
Application Lighting
Maximum Height 16 ft (48.77 dm)
View Details
DMX Medium Duty - DMXMD-48 - TACO Communications Inc.
TACO Communications Inc.
Specs
Type Self-supporting Towers; Guyed Tower (optional feature)
Application Communications / Antenna Support; Navigation, aviation or land based traffic; Meteorology / Instrument / Sensor; Recreational; Off-Shore / Oil; Surveillance / Camera
Material Steel
View Details
Fiberglass Power Transmission Power Poles -  - Strongwell Corporation
Specs
Application Electrical Power Line / Utility
Material Composite / Plastic
Maximum Height 80 ft (244 dm)
View Details
Monopole Communication Towers -  - ZTE Corporation
Specs
Type Monopole
Application Communications / Antenna Support
Material Steel
View Details