Campbell Scientific, Inc. Stainless-Steel Instrument Tripod CM115

Description
The CM115 is a 15-foot instrumentation tripod. Constructed from stainless steel, the CM115 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is fifteen feet; however, the tripod legs are independently adjustable. This allows the tripod to be deployed in uneven terrain and at varying heights. To facilitate sensor attachment, the tripod mast pivots at the leg junction. Mounting brackets and crossarms can be added to the mast while it is close to the ground, then rotated into place.
Description
The CM115 is a 15-foot instrumentation tripod. Constructed from stainless steel, the CM115 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is fifteen feet; however, the tripod legs are independently adjustable. This allows the tripod to be deployed in uneven terrain and at varying heights. To facilitate sensor attachment, the tripod mast pivots at the leg junction. Mounting brackets and crossarms can be added to the mast while it is close to the ground, then rotated into place.

Suppliers

Company
Product
Description
Supplier Links
Stainless-Steel Instrument Tripod - CM115 - Campbell Scientific, Inc.
Logan, UT, USA
Stainless-Steel Instrument Tripod
CM115
Stainless-Steel Instrument Tripod CM115
The CM115 is a 15-foot instrumentation tripod. Constructed from stainless steel, the CM115 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is fifteen feet; however, the tripod legs are independently adjustable. This allows the tripod to be deployed in uneven terrain and at varying heights. To facilitate sensor attachment, the tripod mast pivots at the leg junction. Mounting brackets and crossarms can be added to the mast while it is close to the ground, then rotated into place.

The CM115 is a 15-foot instrumentation tripod. Constructed from stainless steel, the CM115 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is fifteen feet; however, the tripod legs are independently adjustable. This allows the tripod to be deployed in uneven terrain and at varying heights.

To facilitate sensor attachment, the tripod mast pivots at the leg junction. Mounting brackets and crossarms can be added to the mast while it is close to the ground, then rotated into place.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Towers, Masts, and Poles
Product Number CM115
Product Name Stainless-Steel Instrument Tripod
Type Self-supporting Towers; Guyed Tower (optional feature); Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Guyed Tower - 1200 TLWD - Sabre Communications Corporation
Sabre Communications Corporation
Specs
Type Self-supporting Towers; Guyed Tower; Mast / Extender; Roof Top Tower (optional feature)
Application Communications / Antenna Support
Material Steel
View Details
Fiberglass Power Transmission Power Poles -  - Strongwell Corporation
Specs
Application Electrical Power Line / Utility
Material Composite / Plastic
Maximum Height 80 ft (244 dm)
View Details
FRP Utility Crossarm -  - Creative Composites Group
Creative Composites Group
Specs
Type Mast Crossarm
Application Communications / Antenna Support; Meteorology / Instrument / Sensor
Material Composite / Plastic
View Details
SZ-40T Pre-assembled -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Communications / Antenna Support
Material Steel
View Details