Calpipe Industries, Inc. Embedded Security Bollard IBR04040

Description
Fixed embedded bollards are the most commonly used safety and security bollard. From protecting stationary objects such as an electrical junction box to providing a protective barrier for pedestrians on busy streets. Fixed bollards are simple to install and unlike concrete or other safety barriers, allow free pedestrian movement between the bollards.
Description
Fixed embedded bollards are the most commonly used safety and security bollard. From protecting stationary objects such as an electrical junction box to providing a protective barrier for pedestrians on busy streets. Fixed bollards are simple to install and unlike concrete or other safety barriers, allow free pedestrian movement between the bollards.

Suppliers

Company
Product
Description
Supplier Links
Embedded Security Bollard - IBR04040 - Calpipe Industries, Inc.
Rancho Dominguez, CA, USA
Embedded Security Bollard
IBR04040
Embedded Security Bollard IBR04040
Fixed embedded bollards are the most commonly used safety and security bollard. From protecting stationary objects such as an electrical junction box to providing a protective barrier for pedestrians on busy streets. Fixed bollards are simple to install and unlike concrete or other safety barriers, allow free pedestrian movement between the bollards.

Fixed embedded bollards are the most commonly used safety and security bollard. From protecting stationary objects such as an electrical junction box to providing a protective barrier for pedestrians on busy streets. Fixed bollards are simple to install and unlike concrete or other safety barriers, allow free pedestrian movement between the bollards.

Supplier's Site
Internal Locking Security Bollard - IBR04040 - Calpipe Industries, Inc.
Rancho Dominguez, CA, USA
Internal Locking Security Bollard
IBR04040
Internal Locking Security Bollard IBR04040
Perfect for medium security installations where only occasional access to vehicles or pedestrians is needed, this versatile security bollard is manually removable with either external or internal locking when the bollard is inserted. Both systems have their advantages and both are engineered and manufactured to make security of the locking systems difficult to compromise. The Internal Locking Removable bollard is arguably our most flexible bollard. The removable security bollard cylinder locks into an embedment sleeve and can only be removed by unlocking the conveniently located, tamper-proof internal lock. When the bollard cylinder is removed a flip top, stainless steel lid covers the empty embedment sleeve. Internal Locking Removable bollards used in conjunction with fixed bollards creates a flexible barrier system that quickly allows large objects like promotional materials and vehicles to move through the barrier while maintaining superior stopping strength.

Perfect for medium security installations where only occasional access to vehicles or pedestrians is needed, this versatile security bollard is manually removable with either external or internal locking when the bollard is inserted. Both systems have their advantages and both are engineered and manufactured to make security of the locking systems difficult to compromise.

The Internal Locking Removable bollard is arguably our most flexible bollard. The removable security bollard cylinder locks into an embedment sleeve and can only be removed by unlocking the conveniently located, tamper-proof internal lock. When the bollard cylinder is removed a flip top, stainless steel lid covers the empty embedment sleeve. Internal Locking Removable bollards used in conjunction with fixed bollards creates a flexible barrier system that quickly allows large objects like promotional materials and vehicles to move through the barrier while maintaining superior stopping strength.

Supplier's Site

Technical Specifications

  Calpipe Industries, Inc. Calpipe Industries, Inc.
Product Category Bollards Bollards
Product Number IBR04040 IBR04040
Product Name Embedded Security Bollard Internal Locking Security Bollard
Height 48 inch (1219 mm) 48 inch (1219 mm)
Diameter / Width 4 inch (102 mm) 4 inch (102 mm)
Type Security; Traffic; Parking Security; Traffic; Parking
Unlock Full Specs
to access all available technical data

Similar Products

Base Plate Mounted Security Bollard - IBB12000 - Calpipe Industries, Inc.
Specs
Height 36 inch (914 mm)
Diameter / Width 12 inch (305 mm)
Type Traffic; Landscape or Architectural; Parking, Decorative
View Details
Bollards - B4SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details
 - 28485 Bollards - Hanover Lantern, Inc.
Hanover Lantern, Inc.
Specs
Height 33.38 inch (848 mm)
Diameter / Width 6 inch (152 mm)
Type Landscape or Architectural
View Details