Cablecraft Motion Controls Push-Pull 4B

Description
Commercial, cost effective product range for simple push-pull applications. Available in four different sizes. The inner member consists of a multi-strand high tensile steel cable, which is overwound with an armored covering to prevent spreading under compressive loads. This also gives a smooth surface for low-friction sliding action. The conduit consists of low-friction hard plastic, reinforced by high tensile steel wires, of sufficient number and size to completely surround the plastic. The wires are laid longitudinally with a gradual spiral. Black UV stabilized polypropylene is extruded over the whole in a thickness sufficient to provide a tough hard-wearing jacket which will withstand working stressed between -40°C and 100°C. It is highly resistant to abrasion and most organic and inorganic media. Available with swivel flange, in both metric and UNF thread mounting fittings.
Description
Commercial, cost effective product range for simple push-pull applications. Available in four different sizes. The inner member consists of a multi-strand high tensile steel cable, which is overwound with an armored covering to prevent spreading under compressive loads. This also gives a smooth surface for low-friction sliding action. The conduit consists of low-friction hard plastic, reinforced by high tensile steel wires, of sufficient number and size to completely surround the plastic. The wires are laid longitudinally with a gradual spiral. Black UV stabilized polypropylene is extruded over the whole in a thickness sufficient to provide a tough hard-wearing jacket which will withstand working stressed between -40°C and 100°C. It is highly resistant to abrasion and most organic and inorganic media. Available with swivel flange, in both metric and UNF thread mounting fittings.

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
Push-Pull
4B
Push-Pull 4B
Commercial, cost effective product range for simple push-pull applications. Available in four different sizes. The inner member consists of a multi-strand high tensile steel cable, which is overwound with an armored covering to prevent spreading under compressive loads. This also gives a smooth surface for low-friction sliding action. The conduit consists of low-friction hard plastic, reinforced by high tensile steel wires, of sufficient number and size to completely surround the plastic. The wires are laid longitudinally with a gradual spiral. Black UV stabilized polypropylene is extruded over the whole in a thickness sufficient to provide a tough hard-wearing jacket which will withstand working stressed between -40°C and 100°C. It is highly resistant to abrasion and most organic and inorganic media. Available with swivel flange, in both metric and UNF thread mounting fittings.

Commercial, cost effective product range for simple push-pull applications. Available in four different sizes. The inner member consists of a multi-strand high tensile steel cable, which is overwound with an armored covering to prevent spreading under compressive loads. This also gives a smooth surface for low-friction sliding action. The conduit consists of low-friction hard plastic, reinforced by high tensile steel wires, of sufficient number and size to completely surround the plastic. The wires are laid longitudinally with a gradual spiral. Black UV stabilized polypropylene is extruded over the whole in a thickness sufficient to provide a tough hard-wearing jacket which will withstand working stressed between -40°C and 100°C. It is highly resistant to abrasion and most organic and inorganic media. Available with swivel flange, in both metric and UNF thread mounting fittings.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Mechanical Control Cables
Product Number 4B
Product Name Push-Pull
Type Cable Only
Unlock Full Specs
to access all available technical data

Similar Products

Lock- Clad Cable, Stainless Steel - 3/33
Specs
Type Cable Only
Length 360 inch (9144 mm)
Diameter 0.0938 inch (2.38 mm)
View Details
Morse SILVER LINE™ Mechancial Control Cables - Series 40 - Western Integrated Technologies
Specs
Type Cable Only
Length 1000 to 9900 inch (25400 to 251460 mm)
Travel 1.97 to 3.94 inch (50 to 100 mm)
View Details
High Load Capacity Cable - CA312-A-L - Cablecraft Motion Controls
Cablecraft Motion Controls
Specs
Type Cable Only
Length 36 to 135 inch (914 to 3429 mm)
End Fitting ThreadedStud
View Details
Lock- Clad Cable, Stainless Steel - 1/9
Specs
Type Cable Only
Length 360 inch (9144 mm)
Diameter 0.1250 inch (3.17 mm)
View Details