Cable & Supplies, Inc. Wide Frequency Geophone PS-8E

Description
B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower. Good stability High accuracy and stable signal output
Description
B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower. Good stability High accuracy and stable signal output
Datasheet
Datasheet Summary
Powered by GS/AI

The PS-8E Wide Frequency Geophone from Cable & Supplies, Inc. features a wide frequency band and high spurious frequency, making it suitable for various geophysical applications. It has a sensitivity of 8±0.5 V/m/s and a shunt resistance of 1500Ω, ensuring stable signal output with low distortion due to its unique double coil structure. The geophone operates effectively within a temperature range of -40 to +70 degrees Celsius and has a maximum moving mass of 73.5 grams. With all tolerances controlled within 5%, the PS-8E is designed for high accuracy and reliability in field conditions.

Datasheet Summary
Powered by GS/AI

The PS-8E Wide Frequency Geophone from Cable & Supplies, Inc. features a wide frequency band and high spurious frequency, making it suitable for various geophysical applications. It has a sensitivity of 8±0.5 V/m/s and a shunt resistance of 1500Ω, ensuring stable signal output with low distortion due to its unique double coil structure. The geophone operates effectively within a temperature range of -40 to +70 degrees Celsius and has a maximum moving mass of 73.5 grams. With all tolerances controlled within 5%, the PS-8E is designed for high accuracy and reliability in field conditions.

Suppliers

Company
Product
Description
Supplier Links
Wide Frequency Geophone - PS-8E - Cable & Supplies, Inc.
Stafford, TX, United States
Wide Frequency Geophone
PS-8E
Wide Frequency Geophone PS-8E
B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower. Good stability High accuracy and stable signal output

B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower.

  • Good stability
  • High accuracy and stable signal output
Supplier's Site Datasheet

Technical Specifications

  Cable & Supplies, Inc.
Product Category Geophysical Instruments
Product Number PS-8E
Product Name Wide Frequency Geophone
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Geophone - GV28 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
View Details
Horizontal 10 Hz Geophone - GH10 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
View Details