Cable & Supplies, Inc. Datasheets for Geophysical Instruments

Geophysical instruments are used for geological study, including rock and soil mechanics, core analysis and surveys of the earth.
Geophysical Instruments: Learn more

Product Name Notes
PS-14X
PS-28X
PS-40X
PS-60X
PS-7X
PS-8X
240 C
240 degrees C
2400 ohm 240 C
B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower. Good stability High...
In seismic and engineering exploration, geophone is only a single receiving unit. Double output geophone is a kind receiving of seismic signal, special related to a signal control. This kind...
PS(H)-1 low frequency geophone is a kind of 1 Hz geophone without external power supply which is widely used in the fields of deep seismic exploration, engineering measuring pulse and...
PS(H)-2.5 geophone is a kind of low frequency geophone developed following request of seismic exploration and engineering which is mainly to receive deep level, low frequency and weak signal. It...
PS-10ES is a kind of high precision geophone which is designed with reliable and advance technology.
PS-10R is a kind of high sensitive geophone suitable for both single point acquisition and geophone combination acquisition, it can be interchangeable with GS-One and its performance reaches world level.
PS-10T is a kind of geophone with high spurious frequency for extended response. It is ideal for faster sample rate system and high resolution surveys. Features: High Spurious Frequency: 340...
PS-2.7/85 geophone is a kind of low frequency geophone developed following request of seismic exploration and engineering which is mainly to receive deep level, low frequency and weak signal. It...
PS-2B geophone is a kind of low frequency geophone developed following request of seismic exploration and engineering which is mainly to receive deep level, low frequency and weak signal. It...
PS-4.5B geophone is a kind of low frequency geophone developed following request of seismic exploration and engineering which is mainly to receive deep level, low frequency and weak signal. It...
PS-4.5C1 geophone is a kind of low frequency geophone with high sensitivity developed following request of seismic exploration and engineering which is mainly to receive deep level, low frequency and...
PSO-14E-375 is a kind of geophone which can work omni-directionally. Omni-directional Light weight and small Volume Copper plate and Nylon plate available
PSO-15M1-2400HT high temperature geophone has been tested at 200 degree C for over 300 hours, continuously, at a temperature of 215 degree C with no signs of specification deviations.
PSO-15M1-2400HT high temperature geophone has been tested at 200 degree C for over 300 hours, continuously, at a temperature of 215 degrees C with no signs of specification deviations.
S Series is designed with advanced technology, it has high spurious frequency, perfect disturbance resistance, and the tolerance of all parameters are controlled within ±2.5%, the distortion is lower than...
The B series seismic geophones are mainly used in petroleum exploration. The series have a wide frequency band and high spurious frequency. The tolerance of all parameters is controlled within...
The VL Land String Series is an ideal product for land oil exploration. It distinguishes itself through excellent performance. It features stable and reliable parameters, light weight design, easy handling...
The VM is a new seismic geophone string series usable in marshland. This series is developed independently by Sunfull. The VM series has good water resistance. Its insulation resistance is...
This product stems from the advanced VSP technology, which can be suitable for MVSP construction in various complex geographical conditions. It adopts hard wired by metal bar between levels, which...
VHL series land 3-component geophone string is one of our latest design to provide a practical solution for the requirement of multi-component data acquisition. It has main features as high...
VS series geophone string was developed by Sunfull independently which is designed for well logging seismic exploration with high resolution. It has main factures as wide frequency band, high sensitivity,...
X series geophone is mainly used in oil, coal exploration, engineering and hydrological vibration analysis. Stable and reliable circuit Low distortion and high spurious frequency