Cable Depot Inc. CAB050-RI

Description
28 Gauge 50 Conductor .05" Pitch Ribbon Cable This ribbon wire works for mass termination. The maximum length varies with the application but typically shouldn't be more than 5 to 7 feet. Wire Gage and Stranding:28 AWG (7x36) The connectors typically used on this wire are ID50F and/or CE50F. 50 conductor ribbon cable is used on PC internal SCSI hard drive connections. This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB050-RI-TW for .05 pitch twist and flat unshielded ribbon for longer distance connections, CAB050-RSR for a .05 inch pitch ribbon bundled in a round shielded jacket, CAB050-RM for a 1mm pitch (about .04 inch) ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.
Description
28 Gauge 50 Conductor .05" Pitch Ribbon Cable This ribbon wire works for mass termination. The maximum length varies with the application but typically shouldn't be more than 5 to 7 feet. Wire Gage and Stranding:28 AWG (7x36) The connectors typically used on this wire are ID50F and/or CE50F. 50 conductor ribbon cable is used on PC internal SCSI hard drive connections. This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB050-RI-TW for .05 pitch twist and flat unshielded ribbon for longer distance connections, CAB050-RSR for a .05 inch pitch ribbon bundled in a round shielded jacket, CAB050-RM for a 1mm pitch (about .04 inch) ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.

Suppliers

Company
Product
Description
Supplier Links
28 Gauge 50 Conductor .05" Pitch Ribbon Cable This ribbon wire works for mass termination. The maximum length varies with the application but typically shouldn't be more than 5 to 7 feet. Wire Gage and Stranding:28 AWG (7x36) The connectors typically used on this wire are ID50F and/or CE50F. 50 conductor ribbon cable is used on PC internal SCSI hard drive connections. This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB050-RI-TW for .05 pitch twist and flat unshielded ribbon for longer distance connections, CAB050-RSR for a .05 inch pitch ribbon bundled in a round shielded jacket, CAB050-RM for a 1mm pitch (about .04 inch) ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.

28 Gauge 50 Conductor .05" Pitch Ribbon Cable

This ribbon wire works for mass termination. The maximum length varies with the application but typically shouldn't be more than 5 to 7 feet.
Wire Gage and Stranding:28 AWG (7x36)
The connectors typically used on this wire are ID50F and/or CE50F.
50 conductor ribbon cable is used on PC internal SCSI hard drive connections.
This ribbon cable is .05 inch pitch, a typical connector would be two row .1 inch pitch, see CAB050-RI-TW for .05 pitch twist and flat unshielded ribbon for longer distance connections, CAB050-RSR for a .05 inch pitch ribbon bundled in a round shielded jacket, CAB050-RM for a 1mm pitch (about .04 inch) ribbon with same number of conductors, or CAB050-RH for .025 pitch (double density) ribbon with same number of conductors.

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category SCSI Cables
Product Number CAB050-RI
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Product Category Cable Assembly
Gender Male-Male
View Details
3 suppliers
SCSI Cables - 2338830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Application Computer
Standards / Certifications RoHS
View Details
 - SCSI-III - PHYco Inc.
PHYco Inc.
Specs
Product Category Cable Assembly
View Details