Cable Depot Inc. ADP5126

Description
Adapt any standard VGA monitor to accept a Composite Sync (for SUN Workstations) This adapter is designed to split the Composite sync so that a workstation that only has the composite sync signal (no H/V signal) can be connected to a VGA monitor that only supports the H/V signal. Some older SUN and MAC workstations have the composite sync and don't provide the H/V signal. This adapter was designed to allow a VGA monitor work with those workstations. This adapter would not be necessary for newer SUN and MAC workstations that provide the H/V signals. For newer MAC workstations, use M5247 or M5250 instead. For newer SUN workstations, use M5297 instead. For the older workstations, since this adapter has the DH15 input, a second adapter would be needed to go with this one. The M5250 could be used for the MAC workstation. A special adapter would need to be ordered for the SUN workstation. Sync Input: Composite Input pin 13 Range: 30 to 150KHz TTL Levels Sync Outputs: Vertical Output pin 14 Range: As input TTL Levels Composite Output pin 13 H and V combined TTL Levels Connectors: Input DH15 Male Output DH15 Female Power:No external power Required Direct Input pin 9 (If available) Requires DDC-2 compliant card +5.0VDC Indirect Power derived from sync signal inputs Physical: Size 2.05"L x 1.38"W x 0.88"H Weight 33gm/1.2oz
Description
Adapt any standard VGA monitor to accept a Composite Sync (for SUN Workstations) This adapter is designed to split the Composite sync so that a workstation that only has the composite sync signal (no H/V signal) can be connected to a VGA monitor that only supports the H/V signal. Some older SUN and MAC workstations have the composite sync and don't provide the H/V signal. This adapter was designed to allow a VGA monitor work with those workstations. This adapter would not be necessary for newer SUN and MAC workstations that provide the H/V signals. For newer MAC workstations, use M5247 or M5250 instead. For newer SUN workstations, use M5297 instead. For the older workstations, since this adapter has the DH15 input, a second adapter would be needed to go with this one. The M5250 could be used for the MAC workstation. A special adapter would need to be ordered for the SUN workstation. Sync Input: Composite Input pin 13 Range: 30 to 150KHz TTL Levels Sync Outputs: Vertical Output pin 14 Range: As input TTL Levels Composite Output pin 13 H and V combined TTL Levels Connectors: Input DH15 Male Output DH15 Female Power:No external power Required Direct Input pin 9 (If available) Requires DDC-2 compliant card +5.0VDC Indirect Power derived from sync signal inputs Physical: Size 2.05"L x 1.38"W x 0.88"H Weight 33gm/1.2oz

Suppliers

Company
Product
Description
Supplier Links
Adapt any standard VGA monitor to accept a Composite Sync (for SUN Workstations) This adapter is designed to split the Composite sync so that a workstation that only has the composite sync signal (no H/V signal) can be connected to a VGA monitor that only supports the H/V signal. Some older SUN and MAC workstations have the composite sync and don't provide the H/V signal. This adapter was designed to allow a VGA monitor work with those workstations. This adapter would not be necessary for newer SUN and MAC workstations that provide the H/V signals. For newer MAC workstations, use M5247 or M5250 instead. For newer SUN workstations, use M5297 instead. For the older workstations, since this adapter has the DH15 input, a second adapter would be needed to go with this one. The M5250 could be used for the MAC workstation. A special adapter would need to be ordered for the SUN workstation. Sync Input: Composite Input pin 13 Range: 30 to 150KHz TTL Levels Sync Outputs: Vertical Output pin 14 Range: As input TTL Levels Composite Output pin 13 H and V combined TTL Levels Connectors: Input DH15 Male Output DH15 Female Power:No external power Required Direct Input pin 9 (If available) Requires DDC-2 compliant card +5.0VDC Indirect Power derived from sync signal inputs Physical: Size 2.05"L x 1.38"W x 0.88"H Weight 33gm/1.2oz

Adapt any standard VGA monitor to accept a Composite Sync (for SUN Workstations)

This adapter is designed to split the Composite sync so that a workstation that only has the composite sync signal (no H/V signal) can be connected to a VGA monitor that only supports the H/V signal.
Some older SUN and MAC workstations have the composite sync and don't provide the H/V signal. This adapter was designed to allow a VGA monitor work with those workstations.
This adapter would not be necessary for newer SUN and MAC workstations that provide the H/V signals.

  • For newer MAC workstations, use M5247 or M5250 instead.
  • For newer SUN workstations, use M5297 instead.

For the older workstations, since this adapter has the DH15 input, a second adapter would be needed to go with this one.

  • The M5250 could be used for the MAC workstation.
  • A special adapter would need to be ordered for the SUN workstation.
Sync Input:
CompositeInput pin 13
Range: 30 to 150KHz
TTL Levels
Sync Outputs:VerticalOutput pin 14
Range: As input
TTL Levels
CompositeOutput pin 13
H and V combined
TTL Levels
Connectors:InputDH15 Male
OutputDH15 Female
Power:No external power RequiredDirectInput pin 9 (If available)
Requires DDC-2 compliant card
+5.0VDC
IndirectPower derived from sync signal inputs
Physical:Size2.05"L x 1.38"W x 0.88"H
Weight33gm/1.2oz
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Scan and Video Converters
Product Number ADP5126
Unlock Full Specs
to access all available technical data

Similar Products

Image Processers and Converters - ImageEvolution X3 - Thinklogical
Specs
Power 115VAC; 230VAC
Mounting Rack Mount
Controls Contrast
View Details