SWI25-18-E -- WALL PLUG-IN EUROPEAN BLADE AC-DC POWER SUPPLY
CUI Inc.
Wall Plug-In European Blade AC-DC Power Supply
SWI25-18-E
Description
18 Vdc, 1.4 A, 25.2 W
Description
18 Vdc, 1.4 A, 25.2 W
Datasheet
Suppliers
Wall Plug-In European Blade AC-DC Power Supply
SWI25-18-E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SWI25-18-E |
|
Product Name
|
Wall Plug-In European Blade AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Wall Mount
|
|
DC Output Voltage
|
18.0 volts
|
|
DC Output Current
|
1.4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Input Voltage
26.5 to 31.6 volts
View Details
Type
DC Power Supply; DC Power System; AC/DC Converter
Technology
Linear Power Supply
Form Factor
DIN Rail; Wall Mount
View Details
DC Output Voltage
48.0 volts
DC Output Current
10 amps
View Details
AMETEK Programmable Power
Regulatory Compliance
RoHS Compliant
View Details