CTI Electronics Corporation 1.5" Panel Mount Trackball Mouse Pointer with 3 Sealed Switches T7003 Series

Description
The T70X3 Series of industrial trackballs have CTI's high reliability 1.5 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide spill resistance. The 1.5 inch diameter sealed mouse pointers can withstand over 30g forces. The encoder resolution is available as either 960 or 480 per rotation, or divisions thereof. Although these industrial computer mouse pointers are very compact, they come complete with an interface PCB and cable compatible with all types of computers. With a smaller ball, these trackball mouse pointers are suitable for higher g force applications, such as military and aerospace.
Datasheet
Description
The T70X3 Series of industrial trackballs have CTI's high reliability 1.5 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide spill resistance. The 1.5 inch diameter sealed mouse pointers can withstand over 30g forces. The encoder resolution is available as either 960 or 480 per rotation, or divisions thereof. Although these industrial computer mouse pointers are very compact, they come complete with an interface PCB and cable compatible with all types of computers. With a smaller ball, these trackball mouse pointers are suitable for higher g force applications, such as military and aerospace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5
Stratford, CT, USA
1.5" Panel Mount Trackball Mouse Pointer with 3 Sealed Switches
T7003 Series
1.5" Panel Mount Trackball Mouse Pointer with 3 Sealed Switches T7003 Series
The T70X3 Series of industrial trackballs have CTI's high reliability 1.5 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide spill resistance. The 1.5 inch diameter sealed mouse pointers can withstand over 30g forces. The encoder resolution is available as either 960 or 480 per rotation, or divisions thereof. Although these industrial computer mouse pointers are very compact, they come complete with an interface PCB and cable compatible with all types of computers. With a smaller ball, these trackball mouse pointers are suitable for higher g force applications, such as military and aerospace.

The T70X3 Series of industrial trackballs have CTI's high reliability 1.5 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide spill resistance. The 1.5 inch diameter sealed mouse pointers can withstand over 30g forces. The encoder resolution is available as either 960 or 480 per rotation, or divisions thereof. Although these industrial computer mouse pointers are very compact, they come complete with an interface PCB and cable compatible with all types of computers. With a smaller ball, these trackball mouse pointers are suitable for higher g force applications, such as military and aerospace.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number T7003 Series
Product Name 1.5" Panel Mount Trackball Mouse Pointer with 3 Sealed Switches
Device Type Trackball
Number of Buttons 3
Resolution 960 or 480/Rotation, & Divisions Thereof
Dimensions 4.5x2.75x2.13"
Applications General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 163395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 1
Applications Standard
View Details
 - 96674 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface Bluetooth
View Details
2.0
Specs
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
View Details