CTI Electronics Corporation NEMA 4 Sealing Illuminated ArrowMouse™ AP2000-BX Series

Description
The AP2000-BX Series has all the features of the CTI ARROWMOUSE; high reliability, NEMA 4 sealing, low profile and small footprint and adds illumination. These sealed industrial mouse pointers allow vertical and horizontal movement of the mouse cursors and both the left and right mouse cursors functionality. Additionally, these industrial computer mouse pointers provide red or green LED backlighting with all power drawn only from the computer mouse port. There are ten levels of backlighting intensity; changeable by the user directly from the ARROWMOUSE keys and completely independent of the computer operating system.Gold plated contacts ensure a very long life with over 10M activations. These sealed industrial computer mouse pointers are the most cost effective, drift free, back-lit cursor controllers available. Rated NEMA 4 (IP66), FCC class A, CE marked (patents pending).
Datasheet
Description
The AP2000-BX Series has all the features of the CTI ARROWMOUSE; high reliability, NEMA 4 sealing, low profile and small footprint and adds illumination. These sealed industrial mouse pointers allow vertical and horizontal movement of the mouse cursors and both the left and right mouse cursors functionality. Additionally, these industrial computer mouse pointers provide red or green LED backlighting with all power drawn only from the computer mouse port. There are ten levels of backlighting intensity; changeable by the user directly from the ARROWMOUSE keys and completely independent of the computer operating system.Gold plated contacts ensure a very long life with over 10M activations. These sealed industrial computer mouse pointers are the most cost effective, drift free, back-lit cursor controllers available. Rated NEMA 4 (IP66), FCC class A, CE marked (patents pending).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 Sealing Illuminated ArrowMouse™ - AP2000-BX Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 Sealing Illuminated ArrowMouse™
AP2000-BX Series
NEMA 4 Sealing Illuminated ArrowMouse™ AP2000-BX Series
The AP2000-BX Series has all the features of the CTI ARROWMOUSE; high reliability, NEMA 4 sealing, low profile and small footprint and adds illumination. These sealed industrial mouse pointers allow vertical and horizontal movement of the mouse cursors and both the left and right mouse cursors functionality. Additionally, these industrial computer mouse pointers provide red or green LED backlighting with all power drawn only from the computer mouse port. There are ten levels of backlighting intensity; changeable by the user directly from the ARROWMOUSE keys and completely independent of the computer operating system.Gold plated contacts ensure a very long life with over 10M activations. These sealed industrial computer mouse pointers are the most cost effective, drift free, back-lit cursor controllers available. Rated NEMA 4 (IP66), FCC class A, CE marked (patents pending).

The AP2000-BX Series has all the features of the CTI ARROWMOUSE; high reliability, NEMA 4 sealing, low profile and small footprint and adds illumination. These sealed industrial mouse pointers allow vertical and horizontal movement of the mouse cursors and both the left and right mouse cursors functionality. Additionally, these industrial computer mouse pointers provide red or green LED backlighting with all power drawn only from the computer mouse port. There are ten levels of backlighting intensity; changeable by the user directly from the ARROWMOUSE keys and completely independent of the computer operating system.Gold plated contacts ensure a very long life with over 10M activations. These sealed industrial computer mouse pointers are the most cost effective, drift free, back-lit cursor controllers available. Rated NEMA 4 (IP66), FCC class A, CE marked (patents pending).

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number AP2000-BX Series
Product Name NEMA 4 Sealing Illuminated ArrowMouse™
Device Type Mouse Keypad
Number of Buttons 6
Dimensions 1.73x1.614"
Applications General Purpose
Mounting Keyboard Mount; Panel Mount; OEM Kit / Module
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Track Ball
Number of Buttons 2
Applications Track Ball
View Details
Model 626 w/ Switches -  - Ultra Electronics Measurement Systems Inc
Ultra Electronics Measurement Systems Inc
Specs
Device Type Trackball
Number of Buttons 3
Dimensions 4.5" Square, 2.3" Deep, 3" Trackball
View Details
OEM Industrial Computer Mouse Pointer - F10P0 Series - CTI Electronics Corporation
Specs
Device Type Joystick
Number of Buttons 1
Dimensions 3.29x2.15"
View Details