CTI Electronics Corporation 3.0" Panel Mount Trackball Mouse Pointer with 3 Sealed Switches T4003 Series

Description
The T40X3 series of industrial trackballs have CTI's high reliability, large 3.0 inch diameter trackball in a metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with six screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide NEMA 12 sealing. The 3.0 inch rugged mouse cursors can withstand over 6g forces. The encoder resolution is available as either 1280 or 640 per rotation, or divisions thereof. These precision trackball mouse pointers are complete with an interface PCB and cable compatible with all types of computers. The large ball diameter has substantial rotational inertia, which provides exceptional feel and ease of use, particularly for demanding applications of trackball mouse cursors; such as control rooms, radar sites or air-traffic control.
Datasheet
Description
The T40X3 series of industrial trackballs have CTI's high reliability, large 3.0 inch diameter trackball in a metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with six screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide NEMA 12 sealing. The 3.0 inch rugged mouse cursors can withstand over 6g forces. The encoder resolution is available as either 1280 or 640 per rotation, or divisions thereof. These precision trackball mouse pointers are complete with an interface PCB and cable compatible with all types of computers. The large ball diameter has substantial rotational inertia, which provides exceptional feel and ease of use, particularly for demanding applications of trackball mouse cursors; such as control rooms, radar sites or air-traffic control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0
Stratford, CT, USA
3.0" Panel Mount Trackball Mouse Pointer with 3 Sealed Switches
T4003 Series
3.0" Panel Mount Trackball Mouse Pointer with 3 Sealed Switches T4003 Series
The T40X3 series of industrial trackballs have CTI's high reliability, large 3.0 inch diameter trackball in a metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with six screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide NEMA 12 sealing. The 3.0 inch rugged mouse cursors can withstand over 6g forces. The encoder resolution is available as either 1280 or 640 per rotation, or divisions thereof. These precision trackball mouse pointers are complete with an interface PCB and cable compatible with all types of computers. The large ball diameter has substantial rotational inertia, which provides exceptional feel and ease of use, particularly for demanding applications of trackball mouse cursors; such as control rooms, radar sites or air-traffic control.

The T40X3 series of industrial trackballs have CTI's high reliability, large 3.0 inch diameter trackball in a metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with six screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide NEMA 12 sealing. The 3.0 inch rugged mouse cursors can withstand over 6g forces. The encoder resolution is available as either 1280 or 640 per rotation, or divisions thereof. These precision trackball mouse pointers are complete with an interface PCB and cable compatible with all types of computers. The large ball diameter has substantial rotational inertia, which provides exceptional feel and ease of use, particularly for demanding applications of trackball mouse cursors; such as control rooms, radar sites or air-traffic control.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number T4003 Series
Product Name 3.0" Panel Mount Trackball Mouse Pointer with 3 Sealed Switches
Device Type Trackball
Number of Buttons 3
Resolution 1240 or 640/Rotation, Divisions Thereof
Dimensions 6x4.25x3.78"
Applications General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2800534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 7
Interface USB; USB
View Details
1.5” Diameter OEM Trackball Sub-Assembly - T7XXX Series - CTI Electronics Corporation
Specs
Device Type Trackball
Number of Buttons 0
Resolution 480 Counts
View Details
Xbox Wireless Controller -  - Microsoft Corp.
Specs
Device Type Joystick
Number of Buttons 10
Applications Gaming
View Details