CTI Electronics Corporation NEMA 4 OEM ArrowMouse™ AP2000 Series

Description
The AP2000 Series are high reliability, drift-free, sealed, industrial mouse pointers with a low profile and small footprint. These rugged OEM mouse pointers are extremely reliable in wet, harsh environments and critical applications. The ARROWMOUSE is molded of silicone rubber with 2mm of travel for excellent tactile response; and has gold over nickel contacts for high reliability. Gold plated contacts ensure a very long life with over 10M activations. Besides separate left and right mouse keys, the computer mouse pointers have four other direction keys that allow for cursor movement in eight directions, with variable speed or single pixel control. The ARROWMOUSE arrow key mouse pointer is a cost effective solution in a miniaturized package, measuring 1.8 by 1.9 inches and requiring less than .5 inch of panel depth. This series is available with backlighting (illumination); and with custom length cables, or wired to your specification. These industrial computer input devices have versions for all types of computers that are port compatible (PS/2 or USB), requiring no special software drivers.
Datasheet
Description
The AP2000 Series are high reliability, drift-free, sealed, industrial mouse pointers with a low profile and small footprint. These rugged OEM mouse pointers are extremely reliable in wet, harsh environments and critical applications. The ARROWMOUSE is molded of silicone rubber with 2mm of travel for excellent tactile response; and has gold over nickel contacts for high reliability. Gold plated contacts ensure a very long life with over 10M activations. Besides separate left and right mouse keys, the computer mouse pointers have four other direction keys that allow for cursor movement in eight directions, with variable speed or single pixel control. The ARROWMOUSE arrow key mouse pointer is a cost effective solution in a miniaturized package, measuring 1.8 by 1.9 inches and requiring less than .5 inch of panel depth. This series is available with backlighting (illumination); and with custom length cables, or wired to your specification. These industrial computer input devices have versions for all types of computers that are port compatible (PS/2 or USB), requiring no special software drivers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 OEM ArrowMouse™ - AP2000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 OEM ArrowMouse™
AP2000 Series
NEMA 4 OEM ArrowMouse™ AP2000 Series
The AP2000 Series are high reliability, drift-free, sealed, industrial mouse pointers with a low profile and small footprint. These rugged OEM mouse pointers are extremely reliable in wet, harsh environments and critical applications. The ARROWMOUSE is molded of silicone rubber with 2mm of travel for excellent tactile response; and has gold over nickel contacts for high reliability. Gold plated contacts ensure a very long life with over 10M activations. Besides separate left and right mouse keys, the computer mouse pointers have four other direction keys that allow for cursor movement in eight directions, with variable speed or single pixel control. The ARROWMOUSE arrow key mouse pointer is a cost effective solution in a miniaturized package, measuring 1.8 by 1.9 inches and requiring less than .5 inch of panel depth. This series is available with backlighting (illumination); and with custom length cables, or wired to your specification. These industrial computer input devices have versions for all types of computers that are port compatible (PS/2 or USB), requiring no special software drivers.

The AP2000 Series are high reliability, drift-free, sealed, industrial mouse pointers with a low profile and small footprint. These rugged OEM mouse pointers are extremely reliable in wet, harsh environments and critical applications. The ARROWMOUSE is molded of silicone rubber with 2mm of travel for excellent tactile response; and has gold over nickel contacts for high reliability. Gold plated contacts ensure a very long life with over 10M activations. Besides separate left and right mouse keys, the computer mouse pointers have four other direction keys that allow for cursor movement in eight directions, with variable speed or single pixel control. The ARROWMOUSE arrow key mouse pointer is a cost effective solution in a miniaturized package, measuring 1.8 by 1.9 inches and requiring less than .5 inch of panel depth. This series is available with backlighting (illumination); and with custom length cables, or wired to your specification. These industrial computer input devices have versions for all types of computers that are port compatible (PS/2 or USB), requiring no special software drivers.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number AP2000 Series
Product Name NEMA 4 OEM ArrowMouse™
Device Type Mouse Keypad
Number of Buttons 6
Dimensions 1.8 x 1.9
Applications General Purpose
Mounting OEM Kit / Module
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Track Ball
Number of Buttons 6
Applications Track Ball
View Details
Model 615 -  - Ultra Electronics Measurement Systems Inc
Ultra Electronics Measurement Systems Inc
Specs
Device Type Trackball
Number of Buttons 0
Dimensions 1.5" Trackball, 2.75" Square, H 1.09"
View Details
NEMA 12 2.0
Specs
Device Type Trackball
Number of Buttons 3
Resolution 1240 or 640/Rotation, Divisions Thereof
View Details