CTI Electronics Corporation 2.0” Diameter OEM Trackball Sub-Assembly T1XXX Series

Description
These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. The T1XXX has a 0.290" collar. The T8XXX has a 0.130" collar for thinner mounting plates. The 2.0 inch diameter rugged trackballs can withstand over 0g forces. The T1XXX and T8XXX industrial trackballs mount with four screws and occupy just 1.26 inches of below panel depth. The encoder outputs are quadrature signals brought out on a ribbon cable terminated in a ten-pin connector with standard 0.1 inch spacing for easy connection to a PCB. Power requirements are 5V DC at 40 mA maximum. The encoder resolution is 640 counts.
Datasheet
Description
These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. The T1XXX has a 0.290" collar. The T8XXX has a 0.130" collar for thinner mounting plates. The 2.0 inch diameter rugged trackballs can withstand over 0g forces. The T1XXX and T8XXX industrial trackballs mount with four screws and occupy just 1.26 inches of below panel depth. The encoder outputs are quadrature signals brought out on a ribbon cable terminated in a ten-pin connector with standard 0.1 inch spacing for easy connection to a PCB. Power requirements are 5V DC at 40 mA maximum. The encoder resolution is 640 counts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0” Diameter OEM Trackball Sub-Assembly - T1XXX Series - CTI Electronics Corporation
Stratford, CT, USA
2.0” Diameter OEM Trackball Sub-Assembly
T1XXX Series
2.0” Diameter OEM Trackball Sub-Assembly T1XXX Series
These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. The T1XXX has a 0.290" collar. The T8XXX has a 0.130" collar for thinner mounting plates. The 2.0 inch diameter rugged trackballs can withstand over 0g forces. The T1XXX and T8XXX industrial trackballs mount with four screws and occupy just 1.26 inches of below panel depth. The encoder outputs are quadrature signals brought out on a ribbon cable terminated in a ten-pin connector with standard 0.1 inch spacing for easy connection to a PCB. Power requirements are 5V DC at 40 mA maximum. The encoder resolution is 640 counts.

These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. The T1XXX has a 0.290" collar. The T8XXX has a 0.130" collar for thinner mounting plates. The 2.0 inch diameter rugged trackballs can withstand over 0g forces. The T1XXX and T8XXX industrial trackballs mount with four screws and occupy just 1.26 inches of below panel depth. The encoder outputs are quadrature signals brought out on a ribbon cable terminated in a ten-pin connector with standard 0.1 inch spacing for easy connection to a PCB.
Power requirements are 5V DC at 40 mA maximum. The encoder resolution is 640 counts.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number T1XXX Series
Product Name 2.0” Diameter OEM Trackball Sub-Assembly
Device Type Trackball
Number of Buttons 0
Resolution 640 Counts
Applications General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
Mounting Panel Mount; OEM Kit / Module
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2800534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 7
Interface USB; USB
View Details
 - 97262 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface USB
View Details