CTI Electronics Corporation NEMA 12 2.0" Diameter Industrial Trackball T1003 Series

Description
The T10X3 Series of industrial trackballs have CTI's high reliability 2.0 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide NEMA 12 sealing. These 2.0 inch diameter precision mouse pointers are the perfect solution for medical applications. These rugged trackballs can withstand over 10g forces. The encoder resolution is available as either 1280 or 640 per rotation, or divisions thereof. These sealed industrial trackballs come complete with an interface PCB and cable compatible with all types of computers.
Datasheet
Description
The T10X3 Series of industrial trackballs have CTI's high reliability 2.0 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide NEMA 12 sealing. These 2.0 inch diameter precision mouse pointers are the perfect solution for medical applications. These rugged trackballs can withstand over 10g forces. The encoder resolution is available as either 1280 or 640 per rotation, or divisions thereof. These sealed industrial trackballs come complete with an interface PCB and cable compatible with all types of computers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 12 2.0
Stratford, CT, USA
NEMA 12 2.0" Diameter Industrial Trackball
T1003 Series
NEMA 12 2.0" Diameter Industrial Trackball T1003 Series
The T10X3 Series of industrial trackballs have CTI's high reliability 2.0 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide NEMA 12 sealing. These 2.0 inch diameter precision mouse pointers are the perfect solution for medical applications. These rugged trackballs can withstand over 10g forces. The encoder resolution is available as either 1280 or 640 per rotation, or divisions thereof. These sealed industrial trackballs come complete with an interface PCB and cable compatible with all types of computers.

The T10X3 Series of industrial trackballs have CTI's high reliability 2.0 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold contacts rated at 5,000,000 cycles, and are protected with a molded polyurethane seal; which in combination with the formed Teflon sealing ring provide NEMA 12 sealing. These 2.0 inch diameter precision mouse pointers are the perfect solution for medical applications. These rugged trackballs can withstand over 10g forces. The encoder resolution is available as either 1280 or 640 per rotation, or divisions thereof. These sealed industrial trackballs come complete with an interface PCB and cable compatible with all types of computers.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number T1003 Series
Product Name NEMA 12 2.0" Diameter Industrial Trackball
Device Type Trackball
Number of Buttons 3
Resolution 1240 or 640/Rotation, Divisions Thereof
Dimensions 5.25x3.5x2.85"
Applications General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 8418399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Upright
Number of Buttons 3
Dimensions 120 x 70 x 68mm
View Details
NEMA 4X Panel Mount Industrial Mouse™ - H2000 Series - CTI Electronics Corporation
Specs
Device Type Joystick
Number of Buttons 2
Dimensions 3.45x2.38"
View Details
Microsoft Arc Touch Bluetooth Mouse -  - Microsoft Corp.
Specs
Device Type Standard Mouse
Number of Buttons 3
Resolution 1000 points per inch
View Details