CTI Electronics Corporation NEMA 4 Sealing Illuminated OrbitalMouse® OM2000-BX Series

Description
CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in red or green, as well as cable styles and lengths. The dimensions are 1.65 by 2.05 inches and require less than .70 inches behind the panel; the perfect alternative to touchpads. For applications requiring less panel depth, right angle headers can be supplied. Available interfaces are PS/2 or USB and do not require any special drivers or calibration.
Datasheet
Description
CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in red or green, as well as cable styles and lengths. The dimensions are 1.65 by 2.05 inches and require less than .70 inches behind the panel; the perfect alternative to touchpads. For applications requiring less panel depth, right angle headers can be supplied. Available interfaces are PS/2 or USB and do not require any special drivers or calibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 Sealing Illuminated OrbitalMouse® - OM2000-BX Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 Sealing Illuminated OrbitalMouse®
OM2000-BX Series
NEMA 4 Sealing Illuminated OrbitalMouse® OM2000-BX Series
CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in red or green, as well as cable styles and lengths. The dimensions are 1.65 by 2.05 inches and require less than .70 inches behind the panel; the perfect alternative to touchpads. For applications requiring less panel depth, right angle headers can be supplied. Available interfaces are PS/2 or USB and do not require any special drivers or calibration.

CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in red or green, as well as cable styles and lengths. The dimensions are 1.65 by 2.05 inches and require less than .70 inches behind the panel; the perfect alternative to touchpads. For applications requiring less panel depth, right angle headers can be supplied. Available interfaces are PS/2 or USB and do not require any special drivers or calibration.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number OM2000-BX Series
Product Name NEMA 4 Sealing Illuminated OrbitalMouse®
Device Type Mouse Keypad; Touchpad
Number of Buttons 0
Dimensions 2.15 x 1.65
Applications General Purpose; Industrial / Factory Automation (optional feature)
Mounting Panel Mount; OEM Kit / Module
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2380625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 6
Interface RF
View Details
NEMA 12 2.0
Specs
Device Type Trackball
Number of Buttons 3
Resolution 1240 or 640/Rotation, Divisions Thereof
View Details
Mighty Mouse 5 - Waterproof Mouse - MMOUSE5 - WETKEYS, LLC
Specs
Device Type Standard Mouse
Applications General Purpose
Interface USB
View Details