CTI Electronics Corporation Industrial Motion Controller Holder M2000 Series

Description
This series features the Industrial Mouse™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged computer mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick) and near waterproof sealing. The standard industrial mouse pointers have all the features of the Industrial Mouse™ family; and when combined with the low profile, N5 joystick knob, it can be held in one hand and easily operated with just the thumb. The three sealed switches perform all mouse functions, as well as allow the operator to select one of eight speed curves. The stainless steel enclosure with gasket sealed bottom plate has rubber feet. Options include joystick knob, Serial, PS/2 or USB interface, and an optional bulkhead waterproof cable assembly for simple installation of the cable through metal cabinets. An anodized aluminum M2000 holder is available for convenient storage of the M20X9-NX series Industrial Mouse™ computer mouse pointer. The holder has holes for simple screw mounting along side any machine or cabinet.
Datasheet
Description
This series features the Industrial Mouse™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged computer mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick) and near waterproof sealing. The standard industrial mouse pointers have all the features of the Industrial Mouse™ family; and when combined with the low profile, N5 joystick knob, it can be held in one hand and easily operated with just the thumb. The three sealed switches perform all mouse functions, as well as allow the operator to select one of eight speed curves. The stainless steel enclosure with gasket sealed bottom plate has rubber feet. Options include joystick knob, Serial, PS/2 or USB interface, and an optional bulkhead waterproof cable assembly for simple installation of the cable through metal cabinets. An anodized aluminum M2000 holder is available for convenient storage of the M20X9-NX series Industrial Mouse™ computer mouse pointer. The holder has holes for simple screw mounting along side any machine or cabinet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Motion Controller Holder - M2000 Series - CTI Electronics Corporation
Stratford, CT, USA
Industrial Motion Controller Holder
M2000 Series
Industrial Motion Controller Holder M2000 Series
This series features the Industrial Mouse™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged computer mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick) and near waterproof sealing. The standard industrial mouse pointers have all the features of the Industrial Mouse™ family; and when combined with the low profile, N5 joystick knob, it can be held in one hand and easily operated with just the thumb. The three sealed switches perform all mouse functions, as well as allow the operator to select one of eight speed curves. The stainless steel enclosure with gasket sealed bottom plate has rubber feet. Options include joystick knob, Serial, PS/2 or USB interface, and an optional bulkhead waterproof cable assembly for simple installation of the cable through metal cabinets. An anodized aluminum M2000 holder is available for convenient storage of the M20X9-NX series Industrial Mouse™ computer mouse pointer. The holder has holes for simple screw mounting along side any machine or cabinet.

This series features the Industrial Mouse™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged computer mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick) and near waterproof sealing. The standard industrial mouse pointers have all the features of the Industrial Mouse™ family; and when combined with the low profile, N5 joystick knob, it can be held in one hand and easily operated with just the thumb. The three sealed switches perform all mouse functions, as well as allow the operator to select one of eight speed curves. The stainless steel enclosure with gasket sealed bottom plate has rubber feet. Options include joystick knob, Serial, PS/2 or USB interface, and an optional bulkhead waterproof cable assembly for simple installation of the cable through metal cabinets. An anodized aluminum M2000 holder is available for convenient storage of the M20X9-NX series Industrial Mouse™ computer mouse pointer. The holder has holes for simple screw mounting along side any machine or cabinet.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number M2000 Series
Product Name Industrial Motion Controller Holder
Device Type Joystick
Number of Buttons 3
Dimensions 4x3x1.46"
Applications General Purpose; Industrial / Factory Automation; Medical
Mounting Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 6
Interface USB; USB
View Details
2.0
Specs
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
View Details
ScrollSeal Washable Antimicrobial Protected Optical Mouse - M11 - WETKEYS, LLC
Specs
Device Type Standard Mouse
Applications General Purpose
Driver / OS Compatibility Windows 95/98/2000/NT; Other Operating System; Mac
View Details