CTI Electronics Corporation Sealed Rackmount Keyboard with 1.5" Trackball KIT3700 Series

Description
The KIT3700 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 1.5 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, are packaged in heavy gauge anodized aluminum with a 1U panel height, and include CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. This industrial keyboard and trackball mouse pointer combination are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.
Datasheet
Description
The KIT3700 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 1.5 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, are packaged in heavy gauge anodized aluminum with a 1U panel height, and include CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. This industrial keyboard and trackball mouse pointer combination are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Rackmount Keyboard with 1.5
Stratford, CT, USA
Sealed Rackmount Keyboard with 1.5" Trackball
KIT3700 Series
Sealed Rackmount Keyboard with 1.5" Trackball KIT3700 Series
The KIT3700 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 1.5 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, are packaged in heavy gauge anodized aluminum with a 1U panel height, and include CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. This industrial keyboard and trackball mouse pointer combination are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.

The KIT3700 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 1.5 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, are packaged in heavy gauge anodized aluminum with a 1U panel height, and include CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. This industrial keyboard and trackball mouse pointer combination are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIT3700 Series
Product Name Sealed Rackmount Keyboard with 1.5" Trackball
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Trackball / Trackerball
Mounting Desktop keyboard; Rack drawer or rack mounted; OEM Kit or unenclosed unit
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 8418333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface USB; Usb
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
NEMA 4 Sealing OEM Miniature Keyboard - KI6800 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Panel mounted
Connection Cable
View Details