CTI Electronics Corporation Sealed Backlit Keyboard with OrbitalMouse® KIO7000-BX Series

Description
The KIO7000-BX Series are NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These illuminated keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. These backlit keyboards are molded of black silicone rubber, and are available with red or green LED backlighting with ten levels of intensity. This series is designed for continuous use in harsh environments; and in areas with low level lighting. The KIO7000-BX Series is available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66), or as OEM sub-assemblies.
Datasheet
Description
The KIO7000-BX Series are NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These illuminated keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. These backlit keyboards are molded of black silicone rubber, and are available with red or green LED backlighting with ten levels of intensity. This series is designed for continuous use in harsh environments; and in areas with low level lighting. The KIO7000-BX Series is available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66), or as OEM sub-assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Backlit Keyboard with OrbitalMouse® - KIO7000-BX Series - CTI Electronics Corporation
Stratford, CT, USA
Sealed Backlit Keyboard with OrbitalMouse®
KIO7000-BX Series
Sealed Backlit Keyboard with OrbitalMouse® KIO7000-BX Series
The KIO7000-BX Series are NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These illuminated keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. These backlit keyboards are molded of black silicone rubber, and are available with red or green LED backlighting with ten levels of intensity. This series is designed for continuous use in harsh environments; and in areas with low level lighting. The KIO7000-BX Series is available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66), or as OEM sub-assemblies.

The KIO7000-BX Series are NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These illuminated keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. These backlit keyboards are molded of black silicone rubber, and are available with red or green LED backlighting with ten levels of intensity. This series is designed for continuous use in harsh environments; and in areas with low level lighting. The KIO7000-BX Series is available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66), or as OEM sub-assemblies.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIO7000-BX Series
Product Name Sealed Backlit Keyboard with OrbitalMouse®
Applications Industrial; Marine (optional feature); Medical (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse; Illuminated keyboard
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KVM-R17V1C-US-ND - DigiKey
Specs
Applications Commercial
View Details
Keyboards - 8418333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface USB; Usb
View Details
NEMA 4 Rackmount Industrial Keyboard - KI3700 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Desktop keyboard; Rack drawer or rack mounted
Connection Cable
View Details