CTI Electronics Corporation NEMA 4/4X Industrial Keyboard with OrbitalMouse® KIO8000 Series

Description
The KIO8000 Series are rugged, NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality. These sealed keyboards include 12 function keys and are combined with CTI's OrbitalMouse® button style mouse pointer.CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These ruggedized keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. The KIO8000 Series are available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66). These industrial keyboards are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet
Description
The KIO8000 Series are rugged, NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality. These sealed keyboards include 12 function keys and are combined with CTI's OrbitalMouse® button style mouse pointer.CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These ruggedized keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. The KIO8000 Series are available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66). These industrial keyboards are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4/4X Industrial Keyboard with OrbitalMouse® - KIO8000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4/4X Industrial Keyboard with OrbitalMouse®
KIO8000 Series
NEMA 4/4X Industrial Keyboard with OrbitalMouse® KIO8000 Series
The KIO8000 Series are rugged, NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality. These sealed keyboards include 12 function keys and are combined with CTI's OrbitalMouse® button style mouse pointer.CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These ruggedized keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. The KIO8000 Series are available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66). These industrial keyboards are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

The KIO8000 Series are rugged, NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality. These sealed keyboards include 12 function keys and are combined with CTI's OrbitalMouse® button style mouse pointer.CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These ruggedized keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. The KIO8000 Series are available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66). These industrial keyboards are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIO8000 Series
Product Name NEMA 4/4X Industrial Keyboard with OrbitalMouse®
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

M&M RCLP/B5, Really Cool LP IP68 Black (USB) - XKB-I106-F8UB-M1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Key / Overlay Material Elastomer
View Details
Keyboards - 163330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection IR or other wireless connection
Interface USB; USB
View Details
NEMA 4X Sealed Industrial Keyboard - KI8000 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Pointing stick, joystick or pointer button (optional feature)
Mounting Desktop keyboard
View Details