CTI Electronics Corporation NEMA 4X Sealed Industrial Keyboard KI8000 Series

Description
The KI8000 Series are ruggedized, NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a full size design. These ergonomic keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These rugged keyboards are packaged in watertight welded stainless steel enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial keyboards are excellent for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet
Description
The KI8000 Series are ruggedized, NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a full size design. These ergonomic keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These rugged keyboards are packaged in watertight welded stainless steel enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial keyboards are excellent for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Sealed Industrial Keyboard - KI8000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4X Sealed Industrial Keyboard
KI8000 Series
NEMA 4X Sealed Industrial Keyboard KI8000 Series
The KI8000 Series are ruggedized, NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a full size design. These ergonomic keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These rugged keyboards are packaged in watertight welded stainless steel enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial keyboards are excellent for use in wash down areas; such as food processing, medical laboratories and machining factories.

The KI8000 Series are ruggedized, NEMA 4/4X sealed industrial keyboards with full 101/104 key functionality in a full size design. These ergonomic keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These rugged keyboards are packaged in watertight welded stainless steel enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial keyboards are excellent for use in wash down areas; such as food processing, medical laboratories and machining factories.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KI8000 Series
Product Name NEMA 4X Sealed Industrial Keyboard
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Pointing stick, joystick or pointer button (optional feature)
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 2802401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB, PS2
View Details
NEMA 4 Sealing OEM Industrial Keyboard - KI9800 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad (optional feature); Pointing stick, joystick or pointer button (optional feature)
Mounting Panel mounted
View Details