CTI Electronics Corporation NEMA 4 Rackmount Industrial Keyboard KI3700 Series

Description
The KI3700 Series are full size, NEMA 4 (IP66) sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These sealed, industrial keyboards are packaged in heavy gauge anodized aluminum with a 1U panel height, and includes CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards).
Datasheet
Description
The KI3700 Series are full size, NEMA 4 (IP66) sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These sealed, industrial keyboards are packaged in heavy gauge anodized aluminum with a 1U panel height, and includes CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 Rackmount Industrial Keyboard - KI3700 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 Rackmount Industrial Keyboard
KI3700 Series
NEMA 4 Rackmount Industrial Keyboard KI3700 Series
The KI3700 Series are full size, NEMA 4 (IP66) sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These sealed, industrial keyboards are packaged in heavy gauge anodized aluminum with a 1U panel height, and includes CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards).

The KI3700 Series are full size, NEMA 4 (IP66) sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These sealed, industrial keyboards are packaged in heavy gauge anodized aluminum with a 1U panel height, and includes CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards).

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KI3700 Series
Product Name NEMA 4 Rackmount Industrial Keyboard
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Desktop keyboard; Rack drawer or rack mounted
Connection Cable
Enclosure / Adapter Material Steel
Key / Overlay Material Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 8418421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Industrial; Medical; Medical
Connection Cable
Interface USB; Usb
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details