CTI Electronics Corporation NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™ KIF9900 Series

Description
KIF9900 Series are full size NEMA 4X (IP66) sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIF9900 Series combines CTI's ruggedized keyboard with its original, full travel Industrial Mouse™ mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. Panel mounted keyboards are compatible with all computers, no special software drivers required. CTI's panel mount keyboards are designed for continuous use in harsh environments; even while wearing gloves. These ruggedized industrial keyboards and mouse pointers are mounted to a stainless steel plate that has threaded studs and a silicone gasket for mounting in a panel cutout from the top surface. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.
Description
KIF9900 Series are full size NEMA 4X (IP66) sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIF9900 Series combines CTI's ruggedized keyboard with its original, full travel Industrial Mouse™ mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. Panel mounted keyboards are compatible with all computers, no special software drivers required. CTI's panel mount keyboards are designed for continuous use in harsh environments; even while wearing gloves. These ruggedized industrial keyboards and mouse pointers are mounted to a stainless steel plate that has threaded studs and a silicone gasket for mounting in a panel cutout from the top surface. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™ - KIF9900 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™
KIF9900 Series
NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™ KIF9900 Series
KIF9900 Series are full size NEMA 4X (IP66) sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIF9900 Series combines CTI's ruggedized keyboard with its original, full travel Industrial Mouse™ mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. Panel mounted keyboards are compatible with all computers, no special software drivers required. CTI's panel mount keyboards are designed for continuous use in harsh environments; even while wearing gloves. These ruggedized industrial keyboards and mouse pointers are mounted to a stainless steel plate that has threaded studs and a silicone gasket for mounting in a panel cutout from the top surface. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

KIF9900 Series are full size NEMA 4X (IP66) sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIF9900 Series combines CTI's ruggedized keyboard with its original, full travel Industrial Mouse™ mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. Panel mounted keyboards are compatible with all computers, no special software drivers required. CTI's panel mount keyboards are designed for continuous use in harsh environments; even while wearing gloves. These ruggedized industrial keyboards and mouse pointers are mounted to a stainless steel plate that has threaded studs and a silicone gasket for mounting in a panel cutout from the top surface. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

Supplier's Site

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIF9900 Series
Product Name NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Pointing stick, joystick or pointer button
Mounting Panel mounted
Enclosure / Adapter Material Steel
Key / Overlay Material Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

M&M RCLP/B5, Really Cool LP IP68 Black (USB) - XKB-I106-F8UB-M1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Key / Overlay Material Elastomer
View Details
Keyboards - 163355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface PS2
View Details
NEMA 4/4X Industrial Keyboard with OrbitalMouse® - KIO8000 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse
Mounting Desktop keyboard
View Details