CTI Electronics Corporation NEMA 4X Sealed Backlit Keyboard KI6600-BX Series

Description
The KI6600-BX Series are rugged, NEMA 4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These illuminated keyboards are available with red or green backlighting with ten levels of user changeable intensity; with no need for external power. These backlit mini keyboards are packaged in a waterproof, welded stainless steel enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These backlit keyboards are an excellent solution when portability, and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.
Description
The KI6600-BX Series are rugged, NEMA 4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These illuminated keyboards are available with red or green backlighting with ten levels of user changeable intensity; with no need for external power. These backlit mini keyboards are packaged in a waterproof, welded stainless steel enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These backlit keyboards are an excellent solution when portability, and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Sealed Backlit Keyboard - KI6600-BX Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4X Sealed Backlit Keyboard
KI6600-BX Series
NEMA 4X Sealed Backlit Keyboard KI6600-BX Series
The KI6600-BX Series are rugged, NEMA 4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These illuminated keyboards are available with red or green backlighting with ten levels of user changeable intensity; with no need for external power. These backlit mini keyboards are packaged in a waterproof, welded stainless steel enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These backlit keyboards are an excellent solution when portability, and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.

The KI6600-BX Series are rugged, NEMA 4X sealed industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These illuminated keyboards are available with red or green backlighting with ten levels of user changeable intensity; with no need for external power. These backlit mini keyboards are packaged in a waterproof, welded stainless steel enclosure. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These backlit keyboards are an excellent solution when portability, and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.

Supplier's Site

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KI6600-BX Series
Product Name NEMA 4X Sealed Backlit Keyboard
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Key / Overlay Material Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection IR or other wireless connection
Interface USB; USB
View Details
NEMA 12 Sealed Industrial Keyboard with 1.3
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Trackball / Trackerball
Mounting Desktop keyboard; OEM Kit or unenclosed unit
View Details