CTI Electronics Corporation NEMA 12 Sealed Industrial Keyboard with 1.3" Trackball KIT6000 Series

Description
The KIT6000 Series are NEMA 12 (IP54) sealed mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard is combined with CTI's high reliability 1.3" trackball mouse pointer, and is compatible with all computers; without requiring any special software drivers. These ruggedized keyboards with trackball mouse pointers offer high reliability and ease of use; and are packaged in compact, anodized aluminum enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with trackball mouse pointers are perfect as portable industrial computer input devices.
Datasheet
Description
The KIT6000 Series are NEMA 12 (IP54) sealed mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard is combined with CTI's high reliability 1.3" trackball mouse pointer, and is compatible with all computers; without requiring any special software drivers. These ruggedized keyboards with trackball mouse pointers offer high reliability and ease of use; and are packaged in compact, anodized aluminum enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with trackball mouse pointers are perfect as portable industrial computer input devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 12 Sealed Industrial Keyboard with 1.3
Stratford, CT, USA
NEMA 12 Sealed Industrial Keyboard with 1.3" Trackball
KIT6000 Series
NEMA 12 Sealed Industrial Keyboard with 1.3" Trackball KIT6000 Series
The KIT6000 Series are NEMA 12 (IP54) sealed mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard is combined with CTI's high reliability 1.3" trackball mouse pointer, and is compatible with all computers; without requiring any special software drivers. These ruggedized keyboards with trackball mouse pointers offer high reliability and ease of use; and are packaged in compact, anodized aluminum enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with trackball mouse pointers are perfect as portable industrial computer input devices.

The KIT6000 Series are NEMA 12 (IP54) sealed mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard is combined with CTI's high reliability 1.3" trackball mouse pointer, and is compatible with all computers; without requiring any special software drivers. These ruggedized keyboards with trackball mouse pointers offer high reliability and ease of use; and are packaged in compact, anodized aluminum enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with trackball mouse pointers are perfect as portable industrial computer input devices.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIT6000 Series
Product Name NEMA 12 Sealed Industrial Keyboard with 1.3" Trackball
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Trackball / Trackerball
Mounting Desktop keyboard; OEM Kit or unenclosed unit
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Trackball
Additional Features Trackball / Trackerball
Connection Cable
View Details
NEMA 4 Sealing OEM Keyboard with ArrowMouse™ - KIA6800 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad
Mounting Panel mounted
View Details