CTI Electronics Corporation NEMA 4 OEM Industrial Computer Mouse Pointer F8000 Series

Description
The F80X0 Series are OEM industrial computer mouse pointers. These NEMA 4 industrial mouse pointers have a separate joystick control knob wired to the interface PCB and switch assembly, allowing the designer to locate the switches in any position relative to the handle. As with all of our Industrial Mouse products, the handle is available with a choice of nine different knobs including the "point and click" option. Standard options include joystick knob, Serial, PS/2 or USB interface, and cabling. The switch assembly is molded silicone with 2mm travel and has gold over nickel contacts for both tactile response and reliability. When mounted to your panel, the computer mouse pointers assembly provides NEMA 4 (IP66) sealing. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional computer mouse pointers. The USB FlightStick (flight simulator) is an industrial input device that offers real-time response rates with pin-point precise accuracy for a broad range of application possibilities. These industrial computer input devices are ideally suited for harsh environments, precision instruments, and restricted spaces. A few of the industries benefiting from the USB FlightStick are aerospace, automotive, heavy equipment, medical, and military.
Datasheet
Description
The F80X0 Series are OEM industrial computer mouse pointers. These NEMA 4 industrial mouse pointers have a separate joystick control knob wired to the interface PCB and switch assembly, allowing the designer to locate the switches in any position relative to the handle. As with all of our Industrial Mouse products, the handle is available with a choice of nine different knobs including the "point and click" option. Standard options include joystick knob, Serial, PS/2 or USB interface, and cabling. The switch assembly is molded silicone with 2mm travel and has gold over nickel contacts for both tactile response and reliability. When mounted to your panel, the computer mouse pointers assembly provides NEMA 4 (IP66) sealing. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional computer mouse pointers. The USB FlightStick (flight simulator) is an industrial input device that offers real-time response rates with pin-point precise accuracy for a broad range of application possibilities. These industrial computer input devices are ideally suited for harsh environments, precision instruments, and restricted spaces. A few of the industries benefiting from the USB FlightStick are aerospace, automotive, heavy equipment, medical, and military.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 OEM Industrial Computer Mouse Pointer - F8000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 OEM Industrial Computer Mouse Pointer
F8000 Series
NEMA 4 OEM Industrial Computer Mouse Pointer F8000 Series
The F80X0 Series are OEM industrial computer mouse pointers. These NEMA 4 industrial mouse pointers have a separate joystick control knob wired to the interface PCB and switch assembly, allowing the designer to locate the switches in any position relative to the handle. As with all of our Industrial Mouse products, the handle is available with a choice of nine different knobs including the "point and click" option. Standard options include joystick knob, Serial, PS/2 or USB interface, and cabling. The switch assembly is molded silicone with 2mm travel and has gold over nickel contacts for both tactile response and reliability. When mounted to your panel, the computer mouse pointers assembly provides NEMA 4 (IP66) sealing. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional computer mouse pointers. The USB FlightStick (flight simulator) is an industrial input device that offers real-time response rates with pin-point precise accuracy for a broad range of application possibilities. These industrial computer input devices are ideally suited for harsh environments, precision instruments, and restricted spaces. A few of the industries benefiting from the USB FlightStick are aerospace, automotive, heavy equipment, medical, and military.

The F80X0 Series are OEM industrial computer mouse pointers. These NEMA 4 industrial mouse pointers have a separate joystick control knob wired to the interface PCB and switch assembly, allowing the designer to locate the switches in any position relative to the handle. As with all of our Industrial Mouse products, the handle is available with a choice of nine different knobs including the "point and click" option. Standard options include joystick knob, Serial, PS/2 or USB interface, and cabling. The switch assembly is molded silicone with 2mm travel and has gold over nickel contacts for both tactile response and reliability. When mounted to your panel, the computer mouse pointers assembly provides NEMA 4 (IP66) sealing. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional computer mouse pointers. The USB FlightStick (flight simulator) is an industrial input device that offers real-time response rates with pin-point precise accuracy for a broad range of application possibilities. These industrial computer input devices are ideally suited for harsh environments, precision instruments, and restricted spaces. A few of the industries benefiting from the USB FlightStick are aerospace, automotive, heavy equipment, medical, and military.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number F8000 Series
Product Name NEMA 4 OEM Industrial Computer Mouse Pointer
Device Type Joystick
Number of Buttons 3
Dimensions 3.27x2.24"
Applications General Purpose; Industrial / Factory Automation; Medical
Mounting OEM Kit / Module
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 163393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 1
Applications Standard
View Details
Trackballs -  - Daco Hand Controllers
Daco Hand Controllers
Specs
Device Type Trackball
Number of Buttons 0 to 3
Resolution 150 Pulses per Revolution
View Details
3.0
Specs
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
View Details