CTI Electronics Corporation 1.3" Panel Mount Trackballs & Trackball Mouse Pointers T6000 Series

Description
The T6000 Series of industrial trackballs have a very small 2.5 inch square footprint design. These precision trackballs require less than 1.0 inch below panel depth for the quadrature model, and 1.54 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 1.3 inch diameter industrial trackballs can withstand over 100g forces. CTI's industrial trackballs mount to the panel with four screws and comes with a neoprene gasket; which combined with the formed Teflon sealing ring in the anodized aluminum housing is spill resistant. The unit is protected from below with a blue anodized aluminum cover that also includes a drain hole. These industrial trackballs and trackball mouse pointers combine all the high reliability features of CTI's trackballs, with an encoder resolution of either 832 or 416 per rotation, or divisions thereof.
Datasheet
Description
The T6000 Series of industrial trackballs have a very small 2.5 inch square footprint design. These precision trackballs require less than 1.0 inch below panel depth for the quadrature model, and 1.54 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 1.3 inch diameter industrial trackballs can withstand over 100g forces. CTI's industrial trackballs mount to the panel with four screws and comes with a neoprene gasket; which combined with the formed Teflon sealing ring in the anodized aluminum housing is spill resistant. The unit is protected from below with a blue anodized aluminum cover that also includes a drain hole. These industrial trackballs and trackball mouse pointers combine all the high reliability features of CTI's trackballs, with an encoder resolution of either 832 or 416 per rotation, or divisions thereof.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3
Stratford, CT, USA
1.3" Panel Mount Trackballs & Trackball Mouse Pointers
T6000 Series
1.3" Panel Mount Trackballs & Trackball Mouse Pointers T6000 Series
The T6000 Series of industrial trackballs have a very small 2.5 inch square footprint design. These precision trackballs require less than 1.0 inch below panel depth for the quadrature model, and 1.54 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 1.3 inch diameter industrial trackballs can withstand over 100g forces. CTI's industrial trackballs mount to the panel with four screws and comes with a neoprene gasket; which combined with the formed Teflon sealing ring in the anodized aluminum housing is spill resistant. The unit is protected from below with a blue anodized aluminum cover that also includes a drain hole. These industrial trackballs and trackball mouse pointers combine all the high reliability features of CTI's trackballs, with an encoder resolution of either 832 or 416 per rotation, or divisions thereof.

The T6000 Series of industrial trackballs have a very small 2.5 inch square footprint design. These precision trackballs require less than 1.0 inch below panel depth for the quadrature model, and 1.54 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 1.3 inch diameter industrial trackballs can withstand over 100g forces. CTI's industrial trackballs mount to the panel with four screws and comes with a neoprene gasket; which combined with the formed Teflon sealing ring in the anodized aluminum housing is spill resistant. The unit is protected from below with a blue anodized aluminum cover that also includes a drain hole. These industrial trackballs and trackball mouse pointers combine all the high reliability features of CTI's trackballs, with an encoder resolution of either 832 or 416 per rotation, or divisions thereof.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number T6000 Series
Product Name 1.3" Panel Mount Trackballs & Trackball Mouse Pointers
Device Type Trackball
Number of Buttons 0
Resolution 832 or 416/Rotation, Divisions Thereof
Dimensions 2.5x2.5x1.99"
Applications General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 280072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Vertical
Number of Buttons 6
Interface Wire
View Details
 - 96673 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface USB
View Details
OEM Industrial Computer Mouse Pointer - F10P0 Series - CTI Electronics Corporation
Specs
Device Type Joystick
Number of Buttons 1
Dimensions 3.29x2.15"
View Details