CSC Scientific Company, Inc. Rheometer DSR 500 Plus

Description
The DSR 500 Plus Rheometer provides the full rheological features of the RM 200 Plus, while also allowing you to direct curves and control shear stress directly on the instrument. It has a wide speed and torque range, and is compatible with all spindles and temperature control accessories. You can connect the instrument to a computer and control the rheometer with the optional Rheotex software. This software will also let you save test data directly on your computer. Don't want the software? The DSR 500 Plus lets you save test results and multi-step test parameters directly on the instrument. View your results on the 7" touchscreen, and export data to a computer via USB. How Can You Configure It? There are many options to choose from. Here are a few suggestions. Food Industry Configurations Liquid to cream products: DSR 500 Plus + MS-DIN spindle set. Chocolate: DSR 500 Plus + EVA 100 Temperature Control + MS-C spindle. Cosmetics Industry and Pharmaceutical Industry Configurations Liquids to creams: DSR 500 Plus + MS-DIN spindle set + EVA DIN Temperature Control (optional) Paints, Coatings and Inks Configurations Liquid to highly concentrated coatings (resins, inks): DSR 500 Plus + MS-DIN spindle set. Paint, varnish, and glue: DSR 500 Plus + MS-DIN spindle set. Petroleum and Chemical Industry Configurations Liquids, emulsions, and suspensions (small particle size): DSR 500 + MS-DIN spindle set. Construction Industry Liquids, emulsions, and suspensions: DSR 500 Plus + MS-DIN spindle set. Product Specifications Type of instrument: Rotating springless rheometer with imposed speeds and 7’’ Touch screen Rotation speeds: Unlimited number of speeds between 0.3 and 1500 rpm Torque range: From 0.05 to 30 mNm Temperature: The DSR 500 PLUS has a PT100 sensor which indicates temperatures between -50 °C to + 300 °C Accuracy: +/- 1 % of the full scale Repeatability: +/- 0.2% Display: Viscosity – Speed – Torque – Time –Temperature - Choice of viscosity units: cP/Poises or mPa.s / Pa.s – Shear rate Security and confidentiality: An «operator» function allows you to enter a username for your instrument. This user must then be identified using a 4-digit code. There is also a protected mode that locks your measurement conditions. Norms: ASTM : D115 ; D789 ; D1076 ; D1084 ; D1337 ; D1338 ; D1417; D1439 ; D1824 ; D2196 ; D2243 ; D2364 ; D2556 ; D3288 ; D3468 ; D3716 ; D3730 ; D3794 ; D4016 ; D4143 ; D4878 ; D4889 ; D5324 ; D5400 ; D6279 ; D6577 ; D7394 ; D8020 ; E2975 ; F1607 ; BS 5350 ; DIN 2555 ; 3219 ; 52007-1 ; 53019-1; 54453 ; EN 302-7 ; 2555 ; 3219 ; 10301 ; 12092 ; 12802 ; 15425 ; 15564 ; IOCCC 2000 ; ISO 1652 ; 2555 ; 2884-2 ; 3219; 10364-12. Language: French/English/Russi an/Spanish Compatible measuring system: MS DIN, MS ASTM, MS BV, MS VANE, MS R, MS HT, MS ULV, MS SV, MS CP Compatible temperature control: EVA DIN, EVA MS-R, EVA LR-BV, RT1, RT3, CP1 Supply voltage: 90-240 VAC 50/60 Hz Analog output: 4 - 20 mA PC connections: RS232 Port and USB Printer connection: USB Host Port - Compatible PCL/5 Carry case: Included Options: RheoTex Software (PN N311000 + license PN N311500) Dimensions and weight: Head: L180 x W135 x H250 mm Hardened steel stand: L280 x W200 x H30 mm Stainless steel rod: Length 500 mm Weight: 6.7 kg
Description
The DSR 500 Plus Rheometer provides the full rheological features of the RM 200 Plus, while also allowing you to direct curves and control shear stress directly on the instrument. It has a wide speed and torque range, and is compatible with all spindles and temperature control accessories. You can connect the instrument to a computer and control the rheometer with the optional Rheotex software. This software will also let you save test data directly on your computer. Don't want the software? The DSR 500 Plus lets you save test results and multi-step test parameters directly on the instrument. View your results on the 7" touchscreen, and export data to a computer via USB. How Can You Configure It? There are many options to choose from. Here are a few suggestions. Food Industry Configurations Liquid to cream products: DSR 500 Plus + MS-DIN spindle set. Chocolate: DSR 500 Plus + EVA 100 Temperature Control + MS-C spindle. Cosmetics Industry and Pharmaceutical Industry Configurations Liquids to creams: DSR 500 Plus + MS-DIN spindle set + EVA DIN Temperature Control (optional) Paints, Coatings and Inks Configurations Liquid to highly concentrated coatings (resins, inks): DSR 500 Plus + MS-DIN spindle set. Paint, varnish, and glue: DSR 500 Plus + MS-DIN spindle set. Petroleum and Chemical Industry Configurations Liquids, emulsions, and suspensions (small particle size): DSR 500 + MS-DIN spindle set. Construction Industry Liquids, emulsions, and suspensions: DSR 500 Plus + MS-DIN spindle set. Product Specifications Type of instrument: Rotating springless rheometer with imposed speeds and 7’’ Touch screen Rotation speeds: Unlimited number of speeds between 0.3 and 1500 rpm Torque range: From 0.05 to 30 mNm Temperature: The DSR 500 PLUS has a PT100 sensor which indicates temperatures between -50 °C to + 300 °C Accuracy: +/- 1 % of the full scale Repeatability: +/- 0.2% Display: Viscosity – Speed – Torque – Time –Temperature - Choice of viscosity units: cP/Poises or mPa.s / Pa.s – Shear rate Security and confidentiality: An «operator» function allows you to enter a username for your instrument. This user must then be identified using a 4-digit code. There is also a protected mode that locks your measurement conditions. Norms: ASTM : D115 ; D789 ; D1076 ; D1084 ; D1337 ; D1338 ; D1417; D1439 ; D1824 ; D2196 ; D2243 ; D2364 ; D2556 ; D3288 ; D3468 ; D3716 ; D3730 ; D3794 ; D4016 ; D4143 ; D4878 ; D4889 ; D5324 ; D5400 ; D6279 ; D6577 ; D7394 ; D8020 ; E2975 ; F1607 ; BS 5350 ; DIN 2555 ; 3219 ; 52007-1 ; 53019-1; 54453 ; EN 302-7 ; 2555 ; 3219 ; 10301 ; 12092 ; 12802 ; 15425 ; 15564 ; IOCCC 2000 ; ISO 1652 ; 2555 ; 2884-2 ; 3219; 10364-12. Language: French/English/Russi an/Spanish Compatible measuring system: MS DIN, MS ASTM, MS BV, MS VANE, MS R, MS HT, MS ULV, MS SV, MS CP Compatible temperature control: EVA DIN, EVA MS-R, EVA LR-BV, RT1, RT3, CP1 Supply voltage: 90-240 VAC 50/60 Hz Analog output: 4 - 20 mA PC connections: RS232 Port and USB Printer connection: USB Host Port - Compatible PCL/5 Carry case: Included Options: RheoTex Software (PN N311000 + license PN N311500) Dimensions and weight: Head: L180 x W135 x H250 mm Hardened steel stand: L280 x W200 x H30 mm Stainless steel rod: Length 500 mm Weight: 6.7 kg

Suppliers

Company
Product
Description
Supplier Links
Rheometer - DSR 500 Plus - CSC Scientific Company, Inc.
Fairfax, VA, United States
Rheometer
DSR 500 Plus
Rheometer DSR 500 Plus
The DSR 500 Plus Rheometer provides the full rheological features of the RM 200 Plus, while also allowing you to direct curves and control shear stress directly on the instrument. It has a wide speed and torque range, and is compatible with all spindles and temperature control accessories. You can connect the instrument to a computer and control the rheometer with the optional Rheotex software. This software will also let you save test data directly on your computer. Don't want the software? The DSR 500 Plus lets you save test results and multi-step test parameters directly on the instrument. View your results on the 7" touchscreen, and export data to a computer via USB. How Can You Configure It? There are many options to choose from. Here are a few suggestions. Food Industry Configurations Liquid to cream products: DSR 500 Plus + MS-DIN spindle set. Chocolate: DSR 500 Plus + EVA 100 Temperature Control + MS-C spindle. Cosmetics Industry and Pharmaceutical Industry Configurations Liquids to creams: DSR 500 Plus + MS-DIN spindle set + EVA DIN Temperature Control (optional) Paints, Coatings and Inks Configurations Liquid to highly concentrated coatings (resins, inks): DSR 500 Plus + MS-DIN spindle set. Paint, varnish, and glue: DSR 500 Plus + MS-DIN spindle set. Petroleum and Chemical Industry Configurations Liquids, emulsions, and suspensions (small particle size): DSR 500 + MS-DIN spindle set. Construction Industry Liquids, emulsions, and suspensions: DSR 500 Plus + MS-DIN spindle set. Product Specifications Type of instrument: Rotating springless rheometer with imposed speeds and 7’’ Touch screen Rotation speeds: Unlimited number of speeds between 0.3 and 1500 rpm Torque range: From 0.05 to 30 mNm Temperature: The DSR 500 PLUS has a PT100 sensor which indicates temperatures between -50 °C to + 300 °C Accuracy: +/- 1 % of the full scale Repeatability: +/- 0.2% Display: Viscosity – Speed – Torque – Time –Temperature - Choice of viscosity units: cP/Poises or mPa.s / Pa.s – Shear rate Security and confidentiality: An «operator» function allows you to enter a username for your instrument. This user must then be identified using a 4-digit code. There is also a protected mode that locks your measurement conditions. Norms: ASTM : D115 ; D789 ; D1076 ; D1084 ; D1337 ; D1338 ; D1417; D1439 ; D1824 ; D2196 ; D2243 ; D2364 ; D2556 ; D3288 ; D3468 ; D3716 ; D3730 ; D3794 ; D4016 ; D4143 ; D4878 ; D4889 ; D5324 ; D5400 ; D6279 ; D6577 ; D7394 ; D8020 ; E2975 ; F1607 ; BS 5350 ; DIN 2555 ; 3219 ; 52007-1 ; 53019-1; 54453 ; EN 302-7 ; 2555 ; 3219 ; 10301 ; 12092 ; 12802 ; 15425 ; 15564 ; IOCCC 2000 ; ISO 1652 ; 2555 ; 2884-2 ; 3219; 10364-12. Language: French/English/Russi an/Spanish Compatible measuring system: MS DIN, MS ASTM, MS BV, MS VANE, MS R, MS HT, MS ULV, MS SV, MS CP Compatible temperature control: EVA DIN, EVA MS-R, EVA LR-BV, RT1, RT3, CP1 Supply voltage: 90-240 VAC 50/60 Hz Analog output: 4 - 20 mA PC connections: RS232 Port and USB Printer connection: USB Host Port - Compatible PCL/5 Carry case: Included Options: RheoTex Software (PN N311000 + license PN N311500) Dimensions and weight: Head: L180 x W135 x H250 mm Hardened steel stand: L280 x W200 x H30 mm Stainless steel rod: Length 500 mm Weight: 6.7 kg

The DSR 500 Plus Rheometer provides the full rheological features of the RM 200 Plus, while also allowing you to direct curves and control shear stress directly on the instrument. It has a wide speed and torque range, and is compatible with all spindles and temperature control accessories.

You can connect the instrument to a computer and control the rheometer with the optional Rheotex software. This software will also let you save test data directly on your computer.

Don't want the software? The DSR 500 Plus lets you save test results and multi-step test parameters directly on the instrument. View your results on the 7" touchscreen, and export data to a computer via USB.

How Can You Configure It?

There are many options to choose from. Here are a few suggestions.

Food Industry Configurations

  • Liquid to cream products: DSR 500 Plus + MS-DIN spindle set.
  • Chocolate: DSR 500 Plus + EVA 100 Temperature Control + MS-C spindle.

Cosmetics Industry and Pharmaceutical Industry Configurations

  • Liquids to creams: DSR 500 Plus + MS-DIN spindle set + EVA DIN Temperature Control (optional)

Paints, Coatings and Inks Configurations

  • Liquid to highly concentrated coatings (resins, inks): DSR 500 Plus + MS-DIN spindle set.
  • Paint, varnish, and glue: DSR 500 Plus + MS-DIN spindle set.

Petroleum and Chemical Industry Configurations

  • Liquids, emulsions, and suspensions (small particle size): DSR 500 + MS-DIN spindle set.

Construction Industry

  • Liquids, emulsions, and suspensions: DSR 500 Plus + MS-DIN spindle set.

Product Specifications

  • Type of instrument: Rotating springless rheometer with imposed speeds and 7’’ Touch screen
  • Rotation speeds: Unlimited number of speeds between 0.3 and 1500 rpm
  • Torque range: From 0.05 to 30 mNm
  • Temperature: The DSR 500 PLUS has a PT100 sensor which indicates temperatures between -50 °C to + 300 °C
  • Accuracy: +/- 1 % of the full scale
  • Repeatability: +/- 0.2%
  • Display: Viscosity – Speed – Torque – Time –Temperature - Choice of viscosity units: cP/Poises or mPa.s / Pa.s – Shear rate
  • Security and confidentiality: An «operator» function allows you to enter a username for your instrument. This user must then be identified using a 4-digit code. There is also a protected mode that locks your measurement conditions.
  • Norms: ASTM : D115 ; D789 ; D1076 ; D1084 ; D1337 ; D1338 ; D1417; D1439 ; D1824 ; D2196 ; D2243 ; D2364 ; D2556 ; D3288 ; D3468 ; D3716 ; D3730 ; D3794 ; D4016 ; D4143 ; D4878 ; D4889 ; D5324 ; D5400 ; D6279 ; D6577 ; D7394 ; D8020 ; E2975 ; F1607 ; BS 5350 ; DIN 2555 ; 3219 ; 52007-1 ; 53019-1; 54453 ; EN 302-7 ; 2555 ; 3219 ; 10301 ; 12092 ; 12802 ; 15425 ; 15564 ; IOCCC 2000 ; ISO 1652 ; 2555 ; 2884-2 ; 3219; 10364-12.
  • Language: French/English/Russian/Spanish
  • Compatible measuring system: MS DIN, MS ASTM, MS BV, MS VANE, MS R, MS HT, MS ULV, MS SV, MS CP
  • Compatible temperature control: EVA DIN, EVA MS-R, EVA LR-BV, RT1, RT3, CP1
  • Supply voltage: 90-240 VAC 50/60 Hz
  • Analog output: 4 - 20 mA
  • PC connections: RS232 Port and USB
  • Printer connection: USB Host Port - Compatible PCL/5
  • Carry case: Included
  • Options: RheoTex Software (PN N311000 + license PN N311500)
  • Dimensions and weight: Head: L180 x W135 x H250 mm Hardened steel stand: L280 x W200 x H30 mm Stainless steel rod: Length 500 mm Weight: 6.7 kg
Supplier's Site

Technical Specifications

  CSC Scientific Company, Inc.
Product Category Rheometers
Product Number DSR 500 Plus
Product Name Rheometer
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Unlock Full Specs
to access all available technical data

Similar Products

RM 200 Touch Rheometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features PC Interface / Networkable
View Details
CVO Rheometer - CVO 100 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Torque Range 5.00E-4 to 100 mN-m
Technology / Test Method Rotational; Controlled Strain (Shear) Rate; Controlled Strain; Stress Rheometer
Display & Special Features Benchtop or Laboratory; SPC or Application Software; Temperature Measurement
View Details
Continuous Melt Rheometer (CMR IV) -  - Dynisco
Specs
Dynamic Viscosity Range 10000 to 1.00E8 cps
Shear Rate Range 1 to 7500 sec -1
Technology / Test Method Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
View Details