CS UNITEC Portable Magnetic Drills MAB 150

Description
Powerful & Reliable 9.25 Amp double-insulated motor Ultra compact, 7" high Lightweight, 24 lbs. Designed for continuous use Intelligent electronic torque control Drill up to 1-1/2" dia.* Uses annular cutters Integrated cutting oil reservoir Automatic internal lubrication Integrated Safety Internal cable routing protects the motor power cord from external damage Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function
Description
Powerful & Reliable 9.25 Amp double-insulated motor Ultra compact, 7" high Lightweight, 24 lbs. Designed for continuous use Intelligent electronic torque control Drill up to 1-1/2" dia.* Uses annular cutters Integrated cutting oil reservoir Automatic internal lubrication Integrated Safety Internal cable routing protects the motor power cord from external damage Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drills - MAB 150 - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drills
MAB 150
Portable Magnetic Drills MAB 150
Powerful & Reliable 9.25 Amp double-insulated motor Ultra compact, 7" high Lightweight, 24 lbs. Designed for continuous use Intelligent electronic torque control Drill up to 1-1/2" dia.* Uses annular cutters Integrated cutting oil reservoir Automatic internal lubrication Integrated Safety Internal cable routing protects the motor power cord from external damage Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Powerful & Reliable

  • 9.25 Amp double-insulated motor
  • Ultra compact, 7" high
  • Lightweight, 24 lbs.
  • Designed for continuous use
  • Intelligent electronic torque control

Drill up to 1-1/2" dia.*

  • Uses annular cutters
  • Integrated cutting oil reservoir
  • Automatic internal lubrication

Integrated Safety

  • Internal cable routing protects the motor power cord from external damage
  • Simple, ergonomic arrangement of controls for one-handed operation
  • Emergency-off function
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number MAB 150
Product Name Portable Magnetic Drills
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
Portable Magnetic Drilling Machine - CSU 100/3RL - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
12V MAX* Cordless Li-Ion Drill/Driver / Impact Driver Combo Kit - DCK211S2 - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Battery-Powered
View Details