CS UNITEC Portable Magnetic Drilling Machine CSU 80AC

Description
• Robust, high-torque 15 Amp motor with four-speed gearbox (100 / 175 / 245 / 385 RPM) • Multiple speeds match cutter diameter to correct RPM to provide increased tool life and reduced cutter breakage • High-density dual-coil magnet has holding strength of 7040 lbs. • Drills up to 3-3/16" diameter holes with annular cutters and 1-1/4" with twist drills • Keyless arbor for annular cutters • Mechanical slip clutch disconnects the transmission in case of overload • Automatic lubrication system • MT3 output spindle has 11-1/4" max. stroke • Optional Power Assist to maintain maximum RPM under full load • One-year warranty
Description
• Robust, high-torque 15 Amp motor with four-speed gearbox (100 / 175 / 245 / 385 RPM) • Multiple speeds match cutter diameter to correct RPM to provide increased tool life and reduced cutter breakage • High-density dual-coil magnet has holding strength of 7040 lbs. • Drills up to 3-3/16" diameter holes with annular cutters and 1-1/4" with twist drills • Keyless arbor for annular cutters • Mechanical slip clutch disconnects the transmission in case of overload • Automatic lubrication system • MT3 output spindle has 11-1/4" max. stroke • Optional Power Assist to maintain maximum RPM under full load • One-year warranty

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drilling Machine - CSU 80AC - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drilling Machine
CSU 80AC
Portable Magnetic Drilling Machine CSU 80AC
• Robust, high-torque 15 Amp motor with four-speed gearbox (100 / 175 / 245 / 385 RPM) • Multiple speeds match cutter diameter to correct RPM to provide increased tool life and reduced cutter breakage • High-density dual-coil magnet has holding strength of 7040 lbs. • Drills up to 3-3/16" diameter holes with annular cutters and 1-1/4" with twist drills • Keyless arbor for annular cutters • Mechanical slip clutch disconnects the transmission in case of overload • Automatic lubrication system • MT3 output spindle has 11-1/4" max. stroke • Optional Power Assist to maintain maximum RPM under full load • One-year warranty

• Robust, high-torque 15 Amp motor with four-speed gearbox (100 / 175 / 245 / 385 RPM)
• Multiple speeds match cutter diameter to correct RPM to provide increased tool life and reduced cutter breakage
• High-density dual-coil magnet has holding strength of 7040 lbs.
• Drills up to 3-3/16" diameter holes with annular cutters and 1-1/4" with twist drills
• Keyless arbor for annular cutters
• Mechanical slip clutch disconnects the transmission in case of overload
• Automatic lubrication system
• MT3 output spindle has 11-1/4" max. stroke
• Optional Power Assist to maintain maximum RPM under full load
• One-year warranty

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number CSU 80AC
Product Name Portable Magnetic Drilling Machine
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
Length 13.38 inch (340 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753802 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
1/2" (13mm) VSR Stud & Joist Drill with Clutch and Bind-Up Control® - DWD460 - DEWALT Industrial Tool Co.
Specs
Power 1015 watts
Chuck Size 0.5000 inch (12.7 mm)
Amps 11 amps
View Details
Impact Drivers - 2531011 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
Drill with Collet, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Length 7.17 to 7.64 inch (182 to 194 mm)
View Details