CS UNITEC POLY-MAGIC-WHEEL 96721

Description
The POLY-MAGIC-WHEEL is designed for finishing and dry polishing in corners, producing up to a perfect mirror finish in just two steps. These discs are made of highly compressed fleece material and are made in a sophisticated production process using compressed single flaps that are strengthened by being impregnated with foam. This special process allows considerably more abrasive material to be used than on conventionally wound “unitized wheels and discs.” The POLY-MAGIC-WHEEL is ideal for grinding and polishing bead and corner welds. It may only be used frontally.
Datasheet
Description
The POLY-MAGIC-WHEEL is designed for finishing and dry polishing in corners, producing up to a perfect mirror finish in just two steps. These discs are made of highly compressed fleece material and are made in a sophisticated production process using compressed single flaps that are strengthened by being impregnated with foam. This special process allows considerably more abrasive material to be used than on conventionally wound “unitized wheels and discs.” The POLY-MAGIC-WHEEL is ideal for grinding and polishing bead and corner welds. It may only be used frontally.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLY-MAGIC-WHEEL - 96721 - CS UNITEC
Norwalk, CT, USA
POLY-MAGIC-WHEEL
96721
POLY-MAGIC-WHEEL 96721
The POLY-MAGIC-WHEEL is designed for finishing and dry polishing in corners, producing up to a perfect mirror finish in just two steps. These discs are made of highly compressed fleece material and are made in a sophisticated production process using compressed single flaps that are strengthened by being impregnated with foam. This special process allows considerably more abrasive material to be used than on conventionally wound “unitized wheels and discs.” The POLY-MAGIC-WHEEL is ideal for grinding and polishing bead and corner welds. It may only be used frontally.

The POLY-MAGIC-WHEEL is designed for finishing and dry polishing in corners, producing up to a perfect mirror finish in just two steps. These discs are made of highly compressed fleece material and are made in a sophisticated production process using compressed single flaps that are strengthened by being impregnated with foam. This special process allows considerably more abrasive material to be used than on conventionally wound “unitized wheels and discs.”

The POLY-MAGIC-WHEEL is ideal for grinding and polishing bead and corner welds. It may only be used frontally.

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number 96721
Product Name POLY-MAGIC-WHEEL
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Course Surface Conditioning Disc - 08834166242 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 1883399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Ceramic; Ceramic
Grit Size 120 # or Microns
View Details
General Purpose Surface Cleaning Sanding Discs - COOLCUT™ Sanding Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
PLANTEX® Flap Disc - 93516 - CS UNITEC
Specs
Disc / Backing Type Hemp Fiber
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
View Details