CS UNITEC MAGNUM® FLEECE TOP Flap Disc 96712

Description
The MAGNUM® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. Its range of uses is impressive. The FLEECE TOP is an ideal disc for metalworking that requires fine grinding and pre-polishing to a uniform clean finish, and it is effective at descaling and removing oxidation, scratches, rust, burrs and paint. It replaces a wire brush, abrasive paper and grinding rubbers and is self cleaning, with a special mixture that prevents glazing and loading. The foamed fleece ring is approx. 5/8” thick. This highly compressed quantity of fleece material ensures an extra-long service life.
Datasheet
Description
The MAGNUM® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. Its range of uses is impressive. The FLEECE TOP is an ideal disc for metalworking that requires fine grinding and pre-polishing to a uniform clean finish, and it is effective at descaling and removing oxidation, scratches, rust, burrs and paint. It replaces a wire brush, abrasive paper and grinding rubbers and is self cleaning, with a special mixture that prevents glazing and loading. The foamed fleece ring is approx. 5/8” thick. This highly compressed quantity of fleece material ensures an extra-long service life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAGNUM® FLEECE TOP Flap Disc - 96712 - CS UNITEC
Norwalk, CT, USA
MAGNUM® FLEECE TOP Flap Disc
96712
MAGNUM® FLEECE TOP Flap Disc 96712
The MAGNUM® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. Its range of uses is impressive. The FLEECE TOP is an ideal disc for metalworking that requires fine grinding and pre-polishing to a uniform clean finish, and it is effective at descaling and removing oxidation, scratches, rust, burrs and paint. It replaces a wire brush, abrasive paper and grinding rubbers and is self cleaning, with a special mixture that prevents glazing and loading. The foamed fleece ring is approx. 5/8” thick. This highly compressed quantity of fleece material ensures an extra-long service life.

The MAGNUM® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. Its range of uses is impressive. The FLEECE TOP is an ideal disc for metalworking that requires fine grinding and pre-polishing to a uniform clean finish, and it is effective at descaling and removing oxidation, scratches, rust, burrs and paint. It replaces a wire brush, abrasive paper and grinding rubbers and is self cleaning, with a special mixture that prevents glazing and loading. The foamed fleece ring is approx. 5/8” thick. This highly compressed quantity of fleece material ensures an extra-long service life.

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number 96712
Product Name MAGNUM® FLEECE TOP Flap Disc
Disc / Backing Type Coated Sponge or Foam
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
NO-FIL Durite NorGrip - 66254421221 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld; Plastics or Composites; Woodworking
Mounting HookLoop
View Details
FIX Zirconium Disc - 80919 - CS UNITEC
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking; Portable Grinder or Handheld
Mounting HookLoop
View Details
4-1/2" x 7/8" 40 Grit Zirconia T29 Flap Disc - DWA8206 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
Type Diamond
View Details