CS UNITEC MAGNUM® CLEAN Flap Disc 96701

Description
MAGNUM CLEAN® is an elastic cleaning disc for the poredeep cleaning of metals. This elastic coarse fleece disc is interspersed with silicon carbide grit and cleans without harming the base material. The disc itself is iron-free, which means that there is no risk of corrosion. The coarse fleece material will not glaze or load, even if exposed to heavy contamination. MAGNUM CLEAN® is the ideal cleaning disc for pore-deep removal of paint, rust, scale and oil smears, as well as for cleaning and exposing without material removal. It is ideal for use in body shops (cleans thin sheet metal with no material removal) and in the automotive industry, and it is also suitable for underseal, renovating, painting and building work. MAGNUM CLEAN® is particularly good for removing paint and other coatings on wood, stone and metal (including window frames, doors and frames, furniture, house facades, graffiti, railings, fences, supports and machines).
Datasheet
Description
MAGNUM CLEAN® is an elastic cleaning disc for the poredeep cleaning of metals. This elastic coarse fleece disc is interspersed with silicon carbide grit and cleans without harming the base material. The disc itself is iron-free, which means that there is no risk of corrosion. The coarse fleece material will not glaze or load, even if exposed to heavy contamination. MAGNUM CLEAN® is the ideal cleaning disc for pore-deep removal of paint, rust, scale and oil smears, as well as for cleaning and exposing without material removal. It is ideal for use in body shops (cleans thin sheet metal with no material removal) and in the automotive industry, and it is also suitable for underseal, renovating, painting and building work. MAGNUM CLEAN® is particularly good for removing paint and other coatings on wood, stone and metal (including window frames, doors and frames, furniture, house facades, graffiti, railings, fences, supports and machines).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAGNUM® CLEAN Flap Disc - 96701 - CS UNITEC
Norwalk, CT, USA
MAGNUM® CLEAN Flap Disc
96701
MAGNUM® CLEAN Flap Disc 96701
MAGNUM CLEAN® is an elastic cleaning disc for the poredeep cleaning of metals. This elastic coarse fleece disc is interspersed with silicon carbide grit and cleans without harming the base material. The disc itself is iron-free, which means that there is no risk of corrosion. The coarse fleece material will not glaze or load, even if exposed to heavy contamination. MAGNUM CLEAN® is the ideal cleaning disc for pore-deep removal of paint, rust, scale and oil smears, as well as for cleaning and exposing without material removal. It is ideal for use in body shops (cleans thin sheet metal with no material removal) and in the automotive industry, and it is also suitable for underseal, renovating, painting and building work. MAGNUM CLEAN® is particularly good for removing paint and other coatings on wood, stone and metal (including window frames, doors and frames, furniture, house facades, graffiti, railings, fences, supports and machines).

MAGNUM CLEAN® is an elastic cleaning disc for the poredeep cleaning of metals. This elastic coarse fleece disc is interspersed with silicon carbide grit and cleans without harming the base material. The disc itself is iron-free, which means that there is no risk of corrosion. The coarse fleece material will not glaze or load, even if exposed to heavy contamination. MAGNUM CLEAN® is the ideal cleaning disc for pore-deep removal of paint, rust, scale and oil smears, as well as for cleaning and exposing without material removal. It is ideal for use in body shops (cleans thin sheet metal with no material removal) and in the automotive industry, and it is also suitable for underseal, renovating, painting and building work. MAGNUM CLEAN® is particularly good for removing paint and other coatings on wood, stone and metal (including window frames, doors and frames, furniture, house facades, graffiti, railings, fences, supports and machines).

Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number 96701
Product Name MAGNUM® CLEAN Flap Disc
Disc / Backing Type Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 240 # or Microns
View Details
Norton WallSand A479 SC Medium Paper Cut Sheet - 07660768242 - 07660768242 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Features Open
View Details
PTX Interleaf (Combi) Wheel - 47313 - CS UNITEC
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; Woodworking
Mounting Handheld
Features Closed
View Details
Resin Fiber Disc - 742070-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details