CS UNITEC MAGNUM® CLEAN Flap Disc 96700

Description
MAGNUM CLEAN® is an elastic cleaning disc for the poredeep cleaning of metals. This elastic coarse fleece disc is interspersed with silicon carbide grit and cleans without harming the base material. The disc itself is iron-free, which means that there is no risk of corrosion. The coarse fleece material will not glaze or load, even if exposed to heavy contamination. MAGNUM CLEAN® is the ideal cleaning disc for pore-deep removal of paint, rust, scale and oil smears, as well as for cleaning and exposing without material removal. It is ideal for use in body shops (cleans thin sheet metal with no material removal) and in the automotive industry, and it is also suitable for underseal, renovating, painting and building work. MAGNUM CLEAN® is particularly good for removing paint and other coatings on wood, stone and metal (including window frames, doors and frames, furniture, house facades, graffiti, railings, fences, supports and machines).
Datasheet
Description
MAGNUM CLEAN® is an elastic cleaning disc for the poredeep cleaning of metals. This elastic coarse fleece disc is interspersed with silicon carbide grit and cleans without harming the base material. The disc itself is iron-free, which means that there is no risk of corrosion. The coarse fleece material will not glaze or load, even if exposed to heavy contamination. MAGNUM CLEAN® is the ideal cleaning disc for pore-deep removal of paint, rust, scale and oil smears, as well as for cleaning and exposing without material removal. It is ideal for use in body shops (cleans thin sheet metal with no material removal) and in the automotive industry, and it is also suitable for underseal, renovating, painting and building work. MAGNUM CLEAN® is particularly good for removing paint and other coatings on wood, stone and metal (including window frames, doors and frames, furniture, house facades, graffiti, railings, fences, supports and machines).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAGNUM® CLEAN Flap Disc - 96700 - CS UNITEC
Norwalk, CT, USA
MAGNUM® CLEAN Flap Disc
96700
MAGNUM® CLEAN Flap Disc 96700
MAGNUM CLEAN® is an elastic cleaning disc for the poredeep cleaning of metals. This elastic coarse fleece disc is interspersed with silicon carbide grit and cleans without harming the base material. The disc itself is iron-free, which means that there is no risk of corrosion. The coarse fleece material will not glaze or load, even if exposed to heavy contamination. MAGNUM CLEAN® is the ideal cleaning disc for pore-deep removal of paint, rust, scale and oil smears, as well as for cleaning and exposing without material removal. It is ideal for use in body shops (cleans thin sheet metal with no material removal) and in the automotive industry, and it is also suitable for underseal, renovating, painting and building work. MAGNUM CLEAN® is particularly good for removing paint and other coatings on wood, stone and metal (including window frames, doors and frames, furniture, house facades, graffiti, railings, fences, supports and machines).

MAGNUM CLEAN® is an elastic cleaning disc for the poredeep cleaning of metals. This elastic coarse fleece disc is interspersed with silicon carbide grit and cleans without harming the base material. The disc itself is iron-free, which means that there is no risk of corrosion. The coarse fleece material will not glaze or load, even if exposed to heavy contamination. MAGNUM CLEAN® is the ideal cleaning disc for pore-deep removal of paint, rust, scale and oil smears, as well as for cleaning and exposing without material removal. It is ideal for use in body shops (cleans thin sheet metal with no material removal) and in the automotive industry, and it is also suitable for underseal, renovating, painting and building work. MAGNUM CLEAN® is particularly good for removing paint and other coatings on wood, stone and metal (including window frames, doors and frames, furniture, house facades, graffiti, railings, fences, supports and machines).

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number 96700
Product Name MAGNUM® CLEAN Flap Disc
Disc / Backing Type Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504880 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
PTX Flap Wheel - 47203 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Features Closed
View Details
Abrasive Discs - 216250 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details